EN
  • EN
  • DE

EDI88128LPS55CE

Part No EDI88128LPS55CE
Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180442-EDI88128LPS55CE
Categories Custom Parts
Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI88128LPS55CE CAD Model

Description

The SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD Custom Parts is a medium popularity product with a limited supply and demand status.

  • Win Source Part Number: 1180442-EDI88128LPS55CE
  • Manufacturer: SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panasonic
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Mingtek
Lowest to $1.3456
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess