EN
  • EN
  • DE

QBLP1515B-RGBA

Part No QBLP1515B-RGBA
Manufacturer QT Brightek (QTB)
Catalog LED Indication - Discrete
Description LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 523nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr QT Brightek (QTB)
Series QBLP1515
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 150mcd Red, 300mcd Green, 77mcd Blue
Lens Style Square with Flat Top
Voltage - Forward (Vf) (Typ) 2V Red, 3.1V Green, 3.1V Blue
Current - Test 10mA Red, 10mA Green, 10mA Blue
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 622nm Red, 523nm Green, 467nm Blue
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Size / Dimension 1.60mm L x 1.50mm W
Height (Max) 1.20mm
Base Product Number QBLP1515
Standard Package 3,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1348711-QBLP1515B-RGBA
Ultra Librarian 3D Model Ultra Librarian QBLP1515B-RGBA CAD Model

Description

The QBLP1515B-RGBA LED Indication from QT Brightek (QTB) is a surface mount, 4-SMD, J-Lead package LED with a square with flat top lens style.

  • Configuration: Common Anode
  • Viewing Angle: 120 degrees
  • Lens Color: White
  • Transparency: Diffused
  • Millicandela Rating (Red): 150mcd
  • Millicandela Rating (Green): 300mcd
  • Millicandela Rating (Blue): 77mcd
  • Dominant Wavelength (Red): 622nm
  • Dominant Wavelength (Green): 523nm
  • Dominant Wavelength (Blue): 467nm
  • Forward Voltage (Red): 2V
  • Forward Voltage (Green): 3.1V
  • Forward Voltage (Blue): 3.1V
  • Status: Obsolete

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess