EN
  • EN
  • DE

DS80C320-QNG

Part No DS80C320-QNG
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / 8051 80C Microcontroller IC 8-Bit 25MHz ROMless 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS80C320
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DS80C320QNG
Standard Package 26
Win Source Part Number 1322423-DS80C320-QNG
Ultra Librarian 3D Model Ultra Librarian DS80C320-QNG CAD Model

Description

Introducing the DS80C320-QNG Microcontroller from Analog Devices Inc.

The DS80C320-QNG is a high-performance microcontroller unit (MCU) designed by Analog Devices Inc., tailored for demanding embedded applications. This advanced MCU is based on an 8051 architecture and is engineered to provide a significant performance upgrade over standard 8051 devices, making it an ideal choice for a variety of industrial, automation, and control systems.

With its powerful 80C32 core, the DS80C320-QNG offers a faster instruction cycle that is 2.5 to 10 times quicker than the classic 8051 microcontroller. This speed enhancement is achieved without sacrificing the familiar 8051 instruction set, thus ensuring easy integration into existing projects and a smooth learning curve for developers familiar with the 8051 ecosystem.

Key Features of the DS80C320-QNG:

  • High-Speed Core: The MCU operates at higher speeds than the original 8051, thanks to its efficient core, allowing for more efficient processing and handling of complex tasks.
  • Wide Operating Voltage: The device is designed to function across a broad voltage range, providing versatility in various power environments.
  • Enhanced Power Management: The DS80C320-QNG includes power-saving modes such as idle and power-down modes, which are crucial for battery-operated devices and applications requiring energy efficiency.
  • Expanded Interrupts: It offers additional interrupt sources, giving developers more flexibility to handle multiple events and tasks.
  • Robust I/O Capabilities: Equipped with multiple general-purpose input/output (GPIO) pins, this microcontroller can interface with a wide range of sensors, actuators, and other peripherals.
  • On-Chip Timers/Counters: Built-in timers and counters support complex timing operations and pulse counting without external components.
  • Serial Communication: The inclusion of serial communication interfaces such as UART allows for easy data exchange with other digital systems and modules.

The DS80C320-QNG is packaged in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) that ensures reliable connectivity and durability. It is an excellent choice for developers looking to upgrade their systems with a high-speed, feature-rich microcontroller while maintaining compatibility with the 8051 instruction set.

Whether you're designing sophisticated industrial controls, advanced automation systems, or innovative IoT devices, the DS80C320-QNG by Analog Devices Inc. provides the performance and features necessary to meet the challenges of modern embedded design.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5714 $83.5714
2+ $68.5715 $137.1430
3+ $66.4286 $199.2858
4+ $64.2857 $257.1428
5+ $62.1429 $310.7145
6+ $55.7143 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess