EN
  • EN
  • DE

HMC1018ALP4ETR

Part No HMC1018ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 24VFQFN / RF Attenuators 31dB 100 MHz ~ 30 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Attenuation Value 31dB
Frequency Range 100 MHz ~ 30 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC1018
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337189-HMC1018ALP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC1018ALP4ETR CAD Model

Description

Product Overview: HMC1018ALP4ETR from Analog Devices Inc.

The HMC1018ALP4ETR is a high-performance, silicon-based RF (Radio Frequency) amplifier from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular product is part of the Hittite Microwave product family, which has been integrated into Analog Devices' extensive range of RF and microwave components following their acquisition of Hittite Microwave Corporation.

Key Features:

  • Frequency Range: The HMC1018ALP4ETR operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • Gain: It offers a high gain, which is essential for signal amplification in communication systems, ensuring that signals are transmitted with clarity and strength.
  • Output Power: The device provides substantial output power, contributing to its effectiveness in driving the signal through various media without significant loss.
  • Package: Encased in a compact LP4E package, the HMC1018ALP4ETR is designed for space-constrained applications without compromising performance.

Applications:

The HMC1018ALP4ETR is suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Fiber optics
  • Military and space

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC1018ALP4ETR is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by customers in critical applications.

Ordering Information:

The product is available in tape and reel packaging, with the 'TR' suffix indicating tape and reel. This facilitates easy integration into automated manufacturing processes, making the HMC1018ALP4ETR a convenient choice for mass production.

For detailed specifications, datasheets, and additional information about the HMC1018ALP4ETR, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Amphenol
RF ATTENUATOR 8DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 0DB 50OHM SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess