EN
  • EN
  • DE

HMC356LP3

Part No HMC356LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 350MHZ-550MHZ 16SMT / RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 350MHz ~ 550MHz
P1dB 21dBm
Gain 17dB
Noise Figure 1dB
RF Type CDMA, GSM
Voltage - Supply 5V
Current - Supply 104mA
Test Frequency 350MHz
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC356
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-2881,2156-HMC356LP3,ANAANAHMC356LP3
Standard Package 1
Win Source Part Number 1319363-HMC356LP3
Ultra Librarian 3D Model Ultra Librarian HMC356LP3 CAD Model

Description

Key Features

  • Frequency Range: 0.01 to 3 GHz
  • High Isolation: 40 dB typical
  • Low Insertion Loss: 2 dB typical
  • Non-Reflective Design
  • Single Positive Control Line
  • 3x3 mm SMT Package

Description

The HMC356LP3 from Analog Devices Inc. is a high-performance, non-reflective single-pole double-throw (SPDT) switch that operates over a broad frequency range from 0.01 to 3 GHz. Packaged in a compact 3x3 mm surface-mount (SMT) package, this switch is designed for use in a variety of RF applications, including wireless infrastructure, test equipment, and military systems where high isolation and low insertion loss are critical.

With a typical isolation of 40 dB, the HMC356LP3 ensures minimal crosstalk between signal paths, making it an excellent choice for complex RF signal routing. The low insertion loss of 2 dB contributes to maintaining signal integrity, minimizing the impact on system noise figures and overall performance.

The switch is controlled using a single positive control line, simplifying the interface and reducing the control circuitry required for operation. The non-reflective design of the HMC356LP3 ensures that signals are terminated in 50 Ohms when the switch is in the "OFF" state, preventing signal reflections that can degrade system performance.

The HMC356LP3's robust design and excellent RF performance specifications make it a versatile component suitable for a wide range of applications. Its small footprint and surface-mount package facilitate integration into space-constrained designs, offering system designers a flexible and reliable switching solution.

Applications

  • Wireless Infrastructure
  • RF Test Equipment
  • Military & Space
  • Consumer Electronics

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess