EN
  • EN
  • DE

HMC752LC4TR-R5

Part No HMC752LC4TR-R5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 24GHZ-28GHZ 24CSMT / RF Amplifier IC 24GHz ~ 28GHz 24-CQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 24GHz ~ 28GHz
P1dB 13dBm
Gain 25dB
Noise Figure 2.5dB
Voltage - Supply 3V
Current - Supply 70mA
Test Frequency 24GHz ~ 28GHz
Mounting Surface Mount
Case / Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC752
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1319358-HMC752LC4TR-R5
Ultra Librarian 3D Model Ultra Librarian HMC752LC4TR-R5 CAD Model

Description

Analog Devices Inc. HMC752LC4TR-R5: High-Performance MMIC Amplifier

The HMC752LC4TR-R5 is a high-quality MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of their Hittite Microwave product line, renowned for its superior performance in demanding applications.

Constructed using a GaAs PHEMT/HEMT process, the HMC752LC4TR-R5 operates over a wide frequency range from DC to 20 GHz, making it an ideal solution for a variety of RF and microwave applications. Its broad frequency range and high linearity make it suitable for use in fiber optics, test equipment, and military and space applications, where consistent and reliable performance is critical.

The amplifier comes in a compact 4x4 mm surface-mount leadless chip carrier package, which is designed to save valuable board space while providing robust performance. The HMC752LC4TR-R5 features excellent gain and output power across its frequency range, with a gain of 13 dB and +18 dBm of saturated output power at 18 GHz. This makes it a powerful solution for systems that require high signal amplification with minimal distortion.

With an output IP3 of +29 dBm, the HMC752LC4TR-R5 ensures high linearity, which is particularly important in complex signal environments where maintaining signal integrity is paramount. The device also boasts a noise figure of 5 dB at 18 GHz, which allows for excellent signal-to-noise ratio in receiver applications, ensuring clear and accurate signal processing.

Furthermore, the HMC752LC4TR-R5 is rated for operation over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. It also features an I/O matched to 50 ohms, which simplifies system integration and reduces the need for additional external components.

For engineers and designers looking for a high-performance amplifier that delivers consistent results, the HMC752LC4TR-R5 from Analog Devices Inc. offers a compelling combination of wide frequency range, high gain, and excellent linearity, all packaged in a space-efficient form factor.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess