EN
  • EN
  • DE

AD5674RBCPZ-1

Part No AD5674RBCPZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-CH12-BITNANODAC+WITH2PPM/CREF / 12 Bit Digital to Analog Converter 16 28-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Number of D/A Converters 16
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1.8, ±0.7
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 28-VFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (4x4)
Mounting Surface Mount
Base Product Number AD5674
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5674RBCPZ-1,-2735-AD5674RBCPZ-1
Standard Package 1
Win Source Part Number 1317934-AD5674RBCPZ-1
Ultra Librarian 3D Model Ultra Librarian AD5674RBCPZ-1 CAD Model

Description

The AD5674RBCPZ-1 from Analog Devices is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This integrated circuit (IC) is designed to meet the rigorous demands of precision control applications in industrial, communication, and healthcare systems.

Key Features:

  • Resolution: The AD5674RBCPZ-1 boasts a 16-bit resolution, providing fine-grain control over analog output with a high degree of precision.
  • Quad-Channel: With four independent DAC channels, this IC allows for simultaneous control of multiple analog outputs, making it ideal for complex systems requiring multi-axis control or signal generation.
  • Integrated Reference: An on-chip, precision reference voltage ensures consistent and accurate DAC performance over time and temperature variations.
  • Interface: The device includes a user-friendly serial peripheral interface (SPI) that enables easy communication with microcontrollers or digital signal processors (DSPs).
  • Compact Package: The AD5674RBCPZ-1 comes in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is suitable for dense circuit designs.
  • Power Efficiency: Designed for low power operation, this DAC features a 2.7 V to 5.5 V power supply range and a typical power consumption of only 4.4 mW at 5 V, making it suitable for battery-powered and portable applications.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Process Control and Servo Loops
  • Medical Instruments

The AD5674RBCPZ-1 is a versatile and reliable component that offers designers the quality and performance expected from Analog Devices Inc. Its robust feature set ensures it can be integrated into a wide range of high-precision applications, delivering consistent and accurate analog outputs where it matters most.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.1172 $65.1172
2+ $53.4295 $106.8590
3+ $51.7599 $155.2797
4+ $50.0902 $200.3608
6+ $48.4205 $290.5230
7+ $43.4115 $303.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess