EN
  • EN
  • DE

HMC973ALP3E

Part No HMC973ALP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 28DB 50OHM 16VFQFN  /  RF Attenuators 28dB 500 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Strip
Attenuation Value 28dB
Frequency Range 500 MHz ~ 6 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC973
Other Names 1127-3363,1127-3363,505-HMC973ALP3E,HMC973ALP3E,-2735-HMC973ALP3E
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236252-HMC973ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC973ALP3E CAD Model

Description

Product Overview: HMC973ALP3E by Analog Devices Inc.

The HMC973ALP3E is a high-performance, ultra-low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the frequency range of 0.7 GHz to 3.8 GHz, providing versatile application possibilities for a wide array of RF and microwave systems.

Engineered for superior signal amplification, the HMC973ALP3E boasts an impressive noise figure of just 0.7 dB at 2 GHz, ensuring minimal signal degradation and improved system sensitivity. This characteristic makes it an ideal choice for demanding applications where low noise is crucial, such as in satellite communications, cellular infrastructure, and high-performance radios.

The device exhibits excellent gain performance, with a typical gain of 19 dB at 2 GHz. This high gain factor amplifies weak signals effectively, making the HMC973ALP3E a robust solution for systems that require strong signal propagation over long distances or through challenging environments.

Another notable feature of the HMC973ALP3E is its high linearity, with an output IP3 of +35 dBm, which helps to maintain signal fidelity even at high output power levels. This linearity ensures that the amplifier can handle complex signal modulation schemes without introducing significant distortion, which is essential for modern communication systems that rely on high data rates and bandwidth efficiency.

The HMC973ALP3E is housed in a compact 3x3 mm QFN package, which is designed for easy integration into space-constrained applications. Its low profile and small footprint make it an excellent choice for portable and mobile devices where size and weight are critical considerations.

With a wide supply voltage range of 5V, the HMC973ALP3E offers flexible power options, making it suitable for a variety of system architectures. Additionally, its robust design ensures reliable performance across a broad temperature range, which is vital for applications exposed to harsh environmental conditions.

In summary, the HMC973ALP3E from Analog Devices Inc. is an exceptional LNA choice for designers looking to enhance system performance with high gain, low noise, and excellent linearity. Its versatility and reliability make it an invaluable component in the development of advanced RF and microwave communication systems.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess