EN
  • EN
  • DE

LT1170CT#06PBF

Part No LT1170CT#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 5A TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 5A (Switch) TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.244V
Voltage - Output (Max) 65V (Switch)
Current - Output 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 100°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5 Flow 6
Base Product Number LT1170
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338924-LT1170CT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1170CT#06PBF CAD Model

Description

The LT1170CT#06PBF is a versatile and high-performance step-down switching regulator from Analog Devices Inc. that is designed to cater to a wide range of power supply applications. This component is part of the LT1170 series, which is renowned for its efficiency and reliability in converting higher input voltages to lower output voltages with a high level of precision.

Key Features

  • High Efficiency: Capable of delivering efficiencies up to 90%, the LT1170CT#06PBF ensures minimal power loss during the voltage conversion process.
  • Wide Input Voltage Range: This regulator can handle input voltages from 3V to 60V, making it suitable for a broad spectrum of power sources.
  • High Output Power: With the ability to deliver up to 2.5A of continuous output current, it is well-suited for high-power applications.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, allowing designers to optimize the regulator for their specific application needs.
  • Thermal Protection: It includes thermal shutdown functionality, which protects the device from overheating and potential damage.
  • Robust Design: The LT1170CT#06PBF is built to withstand harsh conditions, featuring short-circuit protection and a rugged package.

Applications

The LT1170CT#06PBF is ideal for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Battery-operated devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1170CT#06PBF is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding applications. The component is also RoHS compliant, reflecting Analog Devices Inc.'s dedication to environmental responsibility.

Conclusion

For designers seeking a robust and efficient power solution, the LT1170CT#06PBF from Analog Devices Inc. offers an excellent blend of performance, versatility, and reliability. Whether deployed in consumer electronics or industrial machinery, this switching regulator is engineered to deliver consistent power while protecting the integrity of the device it powers.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess