EN
  • EN
  • DE

LT1301CN8#PBF

Part No LT1301CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 750MA 8DIP / Boost Switching Regulator IC Positive Programmable 5V, 12V 1 Output 750mA (Switch) 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 9.5V
Voltage - Output (Min/Fixed) 5V, 12V
Current - Output 750mA (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT1301CN8#PBF
Standard Package 50
Win Source Part Number 1320784-LT1301CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1301CN8#PBF CAD Model

Description

Product Overview: LT1301CN8#PBF

The LT1301CN8#PBF is a high-performance DC-DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient power management integrated circuit is engineered to provide a reliable solution for applications requiring voltage step-up or power-efficient voltage regulation.

Key Features

  • Wide Input Voltage Range: The LT1301CN8#PBF operates with an input voltage range from 2.0V to 10.0V, making it versatile for a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.7V to as high as the input voltage allows, providing flexibility for diverse application requirements.
  • High Efficiency: With efficiencies up to 87%, this device minimizes power loss and heat generation, ensuring energy-efficient operation in portable and battery-powered devices.
  • Low Quiescent Current: The LT1301CN8#PBF boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.
  • Shutdown Mode: It features a shutdown mode that reduces the supply current to less than 10µA, further extending battery life when the circuit is not in active use.
  • High Switching Frequency: With a 1.5MHz fixed switching frequency, this converter allows the use of small, low-cost capacitors and inductors, reducing the overall solution size and cost.

Applications

The LT1301CN8#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless and Cellular Phones
  • Medical Devices
  • GPS Devices
  • Handheld Instruments

Package and Quality

The device is offered in an 8-pin PDIP package, providing a robust and easy-to-handle component for PCB assembly. Analog Devices Inc. is committed to high-quality standards, and the LT1301CN8#PBF is no exception, ensuring reliable performance for critical and demanding applications.

Overall, the LT1301CN8#PBF from Analog Devices Inc. is a powerful, compact, and energy-efficient solution for your voltage conversion needs, delivering performance and reliability that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess