The LT1308BCF is a versatile and powerful single cell micropower monolithic boost converter designed and manufactured by Analog Devices Inc. This compact and efficient integrated circuit is specifically engineered to deliver a high performance solution for applications requiring a step-up voltage conversion from low voltage sources.
Key Features
- Wide Input Voltage Range: The LT1308BCF operates from an input voltage as low as 1V, making it ideal for single-cell battery-powered applications, and can handle inputs up to 8V.
- High Output Voltage: It can boost input voltages to produce an adjustable output that can go up to 34V, accommodating a wide range of power needs.
- High Efficiency: With an efficiency of up to 87%, this device ensures minimal power loss during voltage conversion, extending battery life and reducing heat generation.
- Low Quiescent Current: The LT1308BCF features a low quiescent current of just 120µA, which is crucial for battery-powered devices where power conservation is a priority.
- High Switching Frequency: The internal switch operates at a frequency of 1.5MHz, allowing the use of small, low-cost capacitors and inductors.
Applications
The LT1308BCF is suitable for a variety of applications, including but not limited to:
- Portable Electronics
- Medical Devices
- GPS Devices
- Wireless Communication Devices
- Power Backup Systems
Technical Specifications
Parameter
Value
Input Voltage (min)
1V
Input Voltage (max)
8V
Output Voltage (max)
34V
Switching Frequency
1.5MHz
Quiescent Current
120µA
Conclusion
The LT1308BCF from Analog Devices Inc. is a robust and efficient solution for boosting low voltages to higher levels in a variety of electronic devices. Its high efficiency, low power consumption, and the ability to work with small external components make it a preferred choice for designers looking to optimize their power management solutions.