EN
  • EN
  • DE

LT3033EUDC#TRPBF

Part No LT3033EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 20QFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 0.2V
Voltage - Output (Max) 9.7V
Voltage Dropout (Max) 0.24V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 3.5 mA
Current - Supply (Max) 60 mA
PSRR 60dB ~ 52dB (120Hz ~ 1MHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT3033
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336841-LT3033EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3033EUDC#TRPBF CAD Model

Description

Product Overview: LT3033EUDC#TRPBF

The LT3033EUDC#TRPBF from Analog Devices Inc. is a high-performance, dual-channel, low-dropout linear regulator (LDO) designed to deliver precision voltage regulation for demanding applications. This advanced power management solution is ideal for systems requiring a dual supply with a common input voltage, such as industrial controls, automotive electronics, and telecommunications equipment.

Key Features

  • Dual Independent Outputs: The LT3033 provides two independently regulated outputs, each capable of delivering up to 3A of continuous output current. This feature allows for versatile power supply designs catering to different voltage requirements within the same system.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 20V, the device can accommodate a variety of power sources, making it suitable for battery-powered and line-powered applications.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, thus preserving battery life and reducing heat dissipation.
  • Adjustable Output Voltage: The output voltage for each channel can be set from 0.6V to 19V via external resistors, providing design flexibility to match specific circuit requirements.
  • Excellent Load and Line Regulation: The LT3033 maintains a stable output voltage despite variations in input voltage and output load, ensuring reliable performance under all operating conditions.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the load from damage due to overheating and overcurrent conditions.
  • Low Noise: The LT3033 features low output noise characteristics, which is critical for sensitive RF and precision analog circuits.

Package and Availability

The LT3033EUDC#TRPBF is packaged in a compact, thermally efficient 20-lead QFN package, which is RoHS compliant and suitable for space-constrained applications. The device is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Applications

  • Power Supplies for RF and Mixed-Signal ICs
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment

With its robust feature set, the LT3033EUDC#TRPBF from Analog Devices Inc. is a versatile power management solution that ensures precise voltage regulation and system reliability across a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2720 $55.6320
14+ $7.6078 $106.5092
21+ $7.3700 $154.7700
29+ $7.1323 $206.8367
37+ $6.8945 $255.0965
49+ $6.1813 $302.8837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess