EN
  • EN
  • DE

TGP2105-SM

Part No TGP2105-SM
Manufacturer Qorvo US Inc.
Catalog RF and Wireless >RF Power Dividers/Splitters
Description 6-18 GHZ 6-BIT DIG PHASE SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Misc ICs and Modules
Manufacturer Qorvo
Packaging Bulk
Part Status Active
Function Phase Shifter
Frequency 6GHz ~ 18GHz
RF Type General Purpose
Secondary Attributes 6-Bit
Mounting Type Surface Mount
Package / Case 32-PowerQFN
Supplier Device Package 32-PQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian TGP2105-SM CAD Model

You May Also Be Interested in

Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters
Need more? Email Us
Murata Electronics North America
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $16.3637
Espressif
RF TXRX MOD BT WIFIU.FL SMD
Lowest to $4.0603
Analog Devices Inc.
RF PWR DIVIDER 200MHZ-2GHZ 16QFN
Lowest to $72.1805
Qorvo US Inc.
DC-22 GHZ DISTRIBUTED AMPLIFIER
Lowest to $239.8497
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP
Lowest to $83.5821
Mini-Circuits
2 WAYS PWRSPLTR, 500 - 2500 MHZ
Need more? Email Us
TYCLON
BNC 50 Ohm 4-Way RF Power Dividers/Splitters Coaxial Distributor . Stripline type 4 distributor with BNC50Ω jack. It features a impedance 50Ω, operates up to 0.1~110MHz, and an excellent V.S.W.R 1.2(Max.) at 0.1~110MHz. The contact is made of Silver lating, while the body is Nickel Plating
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $304.1958 $304.1958
2+ $272.7273 $545.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess