EN
  • EN
  • DE

LT3045HDD#PBF

Part No LT3045HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 500MA 10DFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 25 mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3045
Other Names LT3045HDD#PBF,505-LT3045HDD#PBF,-2735-LT3045HDD#PBF
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244996-LT3045HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3045HDD#PBF CAD Model

Description

Product Overview: LT3045HDD#PBF by Analog Devices Inc.

The LT3045HDD#PBF is a high-performance, low noise, low dropout linear regulator from Analog Devices Inc., designed to deliver a continuous output current up to 500mA with exceptional power supply rejection ratio (PSRR) and noise characteristics. This precision voltage regulator is an ideal choice for sensitive RF and analog circuitry, as well as post-regulation for switching power supplies.

Key Features

  • Ultra-Low Noise: The LT3045HDD#PBF boasts ultra-low output noise as low as 2uV RMS, making it perfect for noise-sensitive applications such as precision instrumentation, medical equipment, and high-end audio.
  • High PSRR: With a PSRR of greater than 76dB at 1MHz, the device ensures stable voltage supply even in the presence of supply noise, benefiting high-speed and RF applications.
  • Wide Input Voltage Range: The regulator operates with an input voltage range from 1.8V to 20V, providing flexibility for various design requirements.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 15V with a single external resistor, giving designers control over the voltage supplied to their circuit.
  • Low Dropout Voltage: The low dropout voltage of only 240mV at full load ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes internal thermal limit circuitry that protects against overheating.
  • Stable with Low ESR Ceramic Capacitors: It remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.

Applications

  • High-End Audio Equipment
  • Precision Instrumentation
  • Medical Devices
  • RF and Communication Systems
  • Post-Regulation for Switching Supplies

The LT3045HDD#PBF is packaged in a compact 10-lead DFN (3mm x 3mm) package with a thermal pad for enhanced thermal performance. Its robust design and comprehensive feature set make it a versatile choice for a wide range of high-performance applications where voltage regulation with minimal noise and disturbance is critical.

For detailed specifications and application guidance, designers are encouraged to refer to the official datasheets and product guides provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5202 $51.1212
15+ $6.9909 $104.8635
23+ $6.7725 $155.7675
31+ $6.5540 $203.1740
40+ $6.3355 $253.4200
53+ $5.6801 $301.0453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess