EN
  • EN
  • DE

LT3089ER#PBF

Part No LT3089ER#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 7DDPAK / Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 7-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 34.5V
Voltage Dropout (Max) 1.65V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 50.5 µA
Current - Supply (Max) 3 mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package 7-DDPAK
Base Product Number LT3089
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3089ER#PBF
Standard Package 50
Win Source Part Number 1316963-LT3089ER#PBF
Ultra Librarian 3D Model Ultra Librarian LT3089ER#PBF CAD Model

Description

Product Overview: LT3089ER#PBF from Analog Devices Inc.

The LT3089ER#PBF is a robust, high-performance linear regulator designed and manufactured by Analog Devices Inc., a leader in the field of precision electronics. This innovative component offers a wide input voltage range and the ability to deliver up to 800mA of continuous output current, making it an ideal solution for diverse applications that require a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 1.2V to 36V, providing flexibility in various power supply configurations.
  • Adjustable Output: The output voltage is adjustable from 0V to nearly the full input voltage, ensuring compatibility with a broad range of devices and systems.
  • Extended Safe Operating Area (SOA): The LT3089ER#PBF is protected against over-current and over-temperature conditions, enhancing its reliability and longevity in demanding environments.
  • Stable with Ceramic Capacitors: It can achieve stability with low-cost ceramic output capacitors, reducing overall system cost and complexity.
  • Low Dropout Voltage: The regulator offers a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Single Resistor Output Voltage Setting: A single resistor can set the output voltage, simplifying the design and minimizing the number of external components required.

Applications

The LT3089ER#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply regulation for sensitive electronics
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3089ER#PBF is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability for professional and consumer applications alike. With its robust design and flexible features, the LT3089ER#PBF stands out as a top choice for engineers and designers looking for a reliable power management solution.

For detailed specifications and application guidance, refer to the LT3089ER#PBF datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess