EN
  • EN
  • DE

ADP5300ACPZ-3-R7

Part No ADP5300ACPZ-3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK PROG 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000723-ADP5300ACPZ-3-R7
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.15V
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5V
Current - Output 50mA, 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Category Integrated Circuits(ICs)
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADP5300ACPZ-3-R7 CAD Model

Description

Analog Devices Inc. ADP5300ACPZ-3-R7 Overview

The ADP5300ACPZ-3-R7 from Analog Devices Inc. is a highly efficient, low quiescent current, synchronous step-down DC-to-DC regulator that is well-suited for battery-powered applications. This compact component is designed to extend the battery life of portable devices by offering a high power conversion efficiency and a low shutdown current.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.15V to 6.50V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to the input voltage, allowing for customization to meet specific application requirements.
  • High Efficiency: The ADP5300ACPZ-3-R7 boasts a peak efficiency of 90%, which helps in reducing power loss and improving overall system performance.
  • Low Quiescent Current: It features an ultra-low quiescent current of typically 180 nA, which is critical for battery-operated devices where power conservation is paramount.
  • Power Saving Mode: The regulator includes a power saving mode that enhances efficiency at light loads, further conserving energy when the device is under minimal power demand.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for small form factor applications.
  • Protection Features: The device is equipped with several protection features including overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, ensuring safe operation under various conditions.

Applications

The ADP5300ACPZ-3-R7 is particularly suitable for powering portable and wearable devices such as medical monitors, fitness trackers, and smart sensors. It is also an excellent choice for industrial and Internet of Things (IoT) applications where efficient power management is essential.

Manufacturer Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP5300ACPZ-3-R7 is a testament to their dedication to providing high-performance power management solutions that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2230 $52.2300
24+ $4.2855 $102.8520
37+ $4.1516 $153.6092
50+ $4.0177 $200.8850
65+ $3.8838 $252.4470
87+ $3.4820 $302.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess