EN
  • EN
  • DE

LT3474IFE#TRPBF

Part No LT3474IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 1A 16TSSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3.5V
Voltage - Supply (Max) 36V
Current - Output / Channel 1A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3474
Other Names LT3474IFE#TRPBFTR,LT3474IFE#TRPBFCT,LT3474IFE#TRPBFDKR,LT3474IFE#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253436-LT3474IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3474IFE#TRPBF CAD Model

Description

Product Overview: LT3474IFE#TRPBF from Analog Devices Inc.

The LT3474IFE#TRPBF is a highly efficient, compact, and versatile LED driver integrated circuit produced by Analog Devices Inc., a leading global manufacturer of high-performance analog technology. This component is specifically designed to power LEDs and is ideal for portable or space-constrained applications due to its small footprint and robust feature set.

Key Features

  • Wide Input Voltage Range: The LT3474IFE#TRPBF operates with an input voltage range from 2.5V to 16V, making it suitable for a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline/NiMH batteries or even automotive inputs.
  • Integrated 1A Switch: The device includes an internal 1A, 36V switch which allows for the driving of up to ten white LEDs in series from a 12V input, providing consistent brightness and eliminating the need for external power transistors.
  • True Color PWM Dimming: This feature delivers constant LED color with dimming ranges up to 3000:1, enabling precise control over the brightness of the LEDs without any shift in color.
  • Flexible and Compact: The LT3474IFE#TRPBF comes in a compact TSSOP-16 package, which is ideal for space-constrained applications, and its small external components enable a minimalistic design footprint.
  • High Efficiency: With efficiencies up to 96%, this LED driver minimizes power loss and heat generation, which is crucial for battery-powered and thermally sensitive applications.

Applications

The versatility of the LT3474IFE#TRPBF makes it an excellent choice for a wide array of applications, including:

  • Portable Lighting
  • Automotive and Avionic Lighting
  • Display Backlighting
  • Architectural Detail and Accent Lighting
  • General Purpose LED Illumination

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3474IFE#TRPBF is no exception. This product is built with the highest standards in mind, ensuring consistent performance and longevity in a variety of environmental conditions.

In summary, the LT3474IFE#TRPBF LED driver from Analog Devices Inc. is a high-performance, efficient, and adaptable solution for driving LEDs in a multitude of applications. Its comprehensive feature set and compact design make it a top choice for designers looking to optimize their lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5388 $51.0776
5+ $20.9549 $104.7745
8+ $20.3001 $162.4008
11+ $19.6452 $216.0972
14+ $18.9904 $265.8656
18+ $17.0259 $306.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess