EN
  • EN
  • DE

LT3761HMSE#PBF

Part No LT3761HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16MSOP / LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3761
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3761HMSE#PBF-ND,505-LT3761HMSE#PBF,-2735-LT3761HMSE#PBF,LT3761HMSEPBF
Standard Package 37
Win Source Part Number 1320368-LT3761HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3761HMSE#PBF CAD Model

Description

Product Overview: LT3761HMSE#PBF

The LT3761HMSE#PBF is a sophisticated LED driver IC designed and manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is engineered to provide a precise, constant-current output for driving high-brightness LEDs, which makes it an ideal choice for a wide array of applications such as automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3761HMSE#PBF operates with an input voltage range from 6V to 40V, accommodating a variety of power supplies and ensuring flexibility in system design.
  • Adjustable PWM Dimming: It offers an adjustable PWM dimming ratio of up to 3,000:1, allowing for precise control over the brightness levels of the connected LEDs.
  • Temperature Control: The device includes temperature control features that protect against overheating, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • High Efficiency: With its internal 40V, 0.2Ω NMOS power switch, the LT3761HMSE#PBF offers high efficiency in LED driving applications, minimizing energy waste and heat generation.
  • Robust Protection Features: The product is equipped with open LED protection, short-circuit protection, and overvoltage protection, safeguarding the circuit against common electrical faults.

Applications

The versatility of the LT3761HMSE#PBF allows it to be used in a variety of lighting applications. Its robust design and comprehensive protection features make it particularly well-suited for harsh environments or applications where reliability is critical. It can be used in:

  • Automotive headlamps and tail lights
  • Architectural detail lighting
  • Portable flashlights and headlamps
  • Industrial and commercial lighting fixtures

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The LT3761HMSE#PBF is designed with this commitment in mind, ensuring that it meets rigorous industry standards for performance and reliability. Whether you're designing a new lighting system or upgrading an existing one, this LED driver IC stands as a reliable and efficient solution that can meet the needs of the most demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6817 $53.0451
7+ $14.5080 $101.5560
11+ $14.0547 $154.6017
15+ $13.6013 $204.0195
20+ $13.1479 $262.9580
26+ $11.7878 $306.4828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess