EN
  • EN
  • DE

LT3840MPFE

Part No LT3840MPFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REGULATOR / Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC 28-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.5V ~ 60V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3840
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345574-LT3840MPFE
Ultra Librarian 3D Model Ultra Librarian LT3840MPFE CAD Model

Description

Analog Devices Inc. Presents the LT3840MPFE Power Management IC

The LT3840MPFE is a high-performance, feature-rich power management integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This IC is specifically engineered to cater to the demanding requirements of complex power supply systems, providing efficient and reliable power distribution and management.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3840MPFE operates over a broad input voltage range, making it suitable for a diverse array of applications, from automotive to industrial systems where input voltages can vary widely.
  • Regulated Output Voltage: It delivers a precisely regulated output voltage, ensuring that sensitive electronic components receive a stable power supply, which is crucial for maintaining performance and longevity.
  • High Efficiency: With its advanced design, the LT3840MPFE achieves high efficiency, which helps in reducing energy consumption and heat generation, leading to improved system reliability and lower operational costs.
  • Robust Thermal Performance: The component is housed in a thermally efficient package, which assists in maintaining optimal operating temperatures even under strenuous conditions.
  • Integrated Features: It includes a variety of integrated features such as soft-start capability, under-voltage lockout, and over-temperature protection, which contribute to the overall safety and durability of the power management system.
  • Flexible Application: The IC is designed to be flexible and is capable of being configured to suit a multitude of power supply designs, including step-down, step-up, and inverting power configurations.

Applications

The versatility of the LT3840MPFE makes it an ideal choice for a wide range of applications that require efficient and reliable power management solutions. It is particularly well-suited for use in automotive electronics, industrial control systems, telecommunications infrastructure, and high-performance computing environments.

Conclusion

Analog Devices Inc.'s LT3840MPFE stands out as a robust and versatile power management solution that can handle the challenges of modern electronic systems. With its wide input voltage range, high efficiency, and comprehensive protection features, it ensures that your power supply design is not only efficient but also secure and reliable. Whether you're designing for the automotive sector, industrial applications, or any other field that demands top-notch power management, the LT3840MPFE is a component that promises to deliver outstanding performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess