EN
  • EN
  • DE

LT4276BHUFD#TRPBF

Part No LT4276BHUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Controller (PD) , DC/DC
Number of Channels 1
Power - Max 25.5 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+) , 802.3af (PoE)
Voltage - Supply 60V (Max)
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT4276
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349341-LT4276BHUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4276BHUFD#TRPBF CAD Model

Description

The LT4276BHUFD#TRPBF is a sophisticated integrated circuit from Analog Devices Inc., designed to facilitate Power over Ethernet (PoE) applications. This component is part of a family of IEEE 802.3 compliant PoE interface and power supply equipment, which is crucial for the development of PoE capable devices, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3 Compliance: The LT4276BHUFD#TRPBF adheres to the stringent specifications of the IEEE 802.3 standard for PoE, ensuring compatibility and reliable operation in PoE systems.
  • Integrated Power Supply: This component features an integrated switching regulator, which enables efficient conversion of power from PoE sources to the necessary voltage levels required by the powered device.
  • Advanced Protection: The product includes advanced protection features such as surge suppression, over-temperature protection, and under/over-voltage lockout, safeguarding both the powered device and the power sourcing equipment.
  • Hot Swap Capability: With built-in hot-swap functionality, the LT4276BHUFD#TRPBF allows for safe insertion and removal of devices on live Ethernet networks, minimizing downtime and service interruptions.

Applications

  • PoE-powered devices (PD)
  • IP security cameras
  • Wireless access points
  • IP telephones
  • Industrial controls

Technical Specifications

The LT4276BHUFD#TRPBF operates over a wide input voltage range and is designed to handle the power demands of PoE applications efficiently. It is available in a compact QFN package, making it suitable for space-constrained applications. The product is also characterized by its low quiescent current and high efficiency, which are critical for reducing thermal load and ensuring long-term reliability.

Conclusion

The LT4276BHUFD#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for powering PoE devices. Its robust design, compliance with industry standards, and integration of advanced features make it an essential component for manufacturers looking to create reliable and high-performance PoE systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $8.2692
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3021 $61.2084
8+ $12.5556 $100.4448
13+ $12.1632 $158.1216
17+ $11.7709 $200.1053
22+ $11.3785 $250.3270
30+ $10.2014 $306.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess