EN
  • EN
  • DE

S-24CS16A0I-H6T1

Part No S-24CS16A0I-H6T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185769-S-24CS16A0I-H6T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16A0I-H6T1 CAD Model

Description

The S-24CS16A0I-H6T1 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a serial EEPROM, utilizing the I2C interface for data communication. These devices are commonly used for non-volatile storage of configuration data, calibration parameters, and other settings that need to be retained even when power is removed. The '-H6T1' suffix typically identifies specific packaging and tape & reel options.

Applications

  • Consumer Electronics: Storing settings in TVs, DVD players, audio equipment, and remote controls.
  • Industrial Control Systems: Retaining calibration data and program settings in PLCs and other industrial equipment.
  • Automotive Electronics: Used in car radios, navigation systems, and other automotive modules to store user preferences and system configurations.
  • Medical Devices: Storing calibration data and device-specific settings in medical instruments.
  • Networking Equipment: Used in routers, switches, and modems for storing configuration information and network settings.

Features

  • 16Kbit (2K x 8) EEPROM: Provides 16 kilobits of non-volatile storage capacity.
  • I2C Interface: Employs the standard I2C serial communication protocol.
  • Low Voltage Operation: Designed for low-power and battery-powered applications.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Data Retention: Offers long-term data retention, typically 10 years or more.
  • High Endurance: Supports a high number of write cycles, typically 1 million or more.
  • Small Package Options: Available in compact surface-mount packages.
  • Write Protect Function: Protects data from accidental overwriting.

Benefits

  • Reliable Non-Volatile Storage: Ensures data is retained even when power is lost.
  • Easy Integration: The I2C interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Versatile: Can be used in a wide range of applications requiring non-volatile memory storage.
  • Compact Design: Small package options enable integration into small form-factor devices.
  • Data Integrity: Write protection prevents accidental data corruption.

Additional Details

The S-24CS16A0I-H6T1's datasheet provides specific electrical characteristics, including operating voltage, current consumption, and timing parameters. The package type (e.g., SOP, TSSOP) determines the PCB footprint and soldering requirements. The I2C address is typically configurable, allowing multiple EEPROMs to be used on the same I2C bus. It is important to consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess