EN
  • EN
  • DE

TCS34711FN

Part No TCS34711FN
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Color Sensors
Description TCS34711FN ODFN6 LF T&RDP / Color Sensor 16 b Gain Control, Interrupt, Sleep Mode 6-SMD Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Output I2C
Resolution (Bits) 16 b
Features Gain Control, Interrupt, Sleep Mode
Voltage - Supply 2.7 V ~ 3.3 V
Current - Supply (Max) 330µA @ 3V
Temperature Range - Operating -30°C ~ 70°C
Package / Case 6-SMD Module
Base Product Number TCS34711
Standard Package 3,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 936275-TCS34711FN
Ultra Librarian 3D Model Ultra Librarian TCS34711FN CAD Model

Description

The TCS34711FN is a color sensor designed for color sensing applications.

  • Features: gain control, interrupt, and sleep mode functionalities
  • Voltage Supply: 2.7V to 3.3V
  • Output: I2C
  • Maximum Supply Current: 330µA @ 3V
  • Resolution: 16 bits
  • Package: 6-SMD module package
  • Temperature Range: -30°C to 70°C
  • Status: obsolete
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Package: 3,500 pcs

You May Also Be Interested in

ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
RGB BUILT-IN AMP PNP OUTPUT TYP
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6939 $50.8170
75+ $1.3899 $104.2425
115+ $1.3465 $154.8475
155+ $1.3030 $201.9650
200+ $1.2596 $251.9200
270+ $1.1293 $304.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess