EN
  • EN
  • DE

E3MC-A41

Part No E3MC-A41
Manufacturer Omron
Catalog Color Sensors
Description RGB BUILT-IN AMP PNP OUTPUT TYP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output PNP
Voltage - Supply 12 V ~ 24 V
Current - Supply (Max) 100mA @ 12V ~ 24V
Operating Temperature -20°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3MC-A41 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
RGB BUILT-IN AMP PNP 4 OUTPUT
Need more? Email Us
ams
IC COLOR SENSOR LIGHT-VOLT 6-DFN
Lowest to $2.9039
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
ams
SENSOR OPTO PROXIMITY/DGTL COLOR
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess