EN
  • EN
  • DE

D100K3R0E

Part No D100K3R0E
Manufacturer Ohmite
Catalog Adjustable Power Resistor
Description ADJ PWR RES 3 OHM 100W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 3 Ohms
Power (Watts) 100 W
Tolerance ±10%
Adjustment Type Slide
Diameter 0.752" OD, 0.500" ID (19.10mm x 12.70mm)
Length 6.500" (165.10mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular;5;9;7;10;8;3;4;2;3;1;5256;273;274;716;0;18674;4161;24752;41014;89975;119948;13284;62;61;3;792;0;100 mOhms;120 mOhms;150 mOhms;160 mOhms;180 mOhms;200 mOhms;220 mOhms;250 mOhms;270 mOhms;300 mOhms;310 mOhms;330 mOhms;390 mOhms;400 mOhms;470 mOhms;500 mOhms;510 mOhms;560 mOhms;630 mOhms;680 mOhms;800 mOhms;820 mOhms;1 Ohms;1.1 Ohms;1.2 Ohms;1.3 Ohms;1.5 Ohms;1.6 Ohms;1.8 Ohms;2 Ohms;2.2 Ohms;2.22 Ohms;2.4 Ohms;2.5 Ohms;2.6 Ohms;2.7 Ohms;3 Ohms;3.1 Ohms;3.3 Ohms;3.36 Ohms;3.6 Ohms;3.8 Ohms;3.9 Ohms;4 Ohms;4.7 Ohms;4.8 Ohms;4.85 Ohms;5 Ohms;5.1 Ohms;5.5 Ohms;5.6 Ohms;6 Ohms;6.3 Ohms;6.8 Ohms;7.5 Ohms;8 Ohms;8.2 Ohms;9.1 Ohms;10 Ohms;11 Ohms;12 Ohms;15 Ohms;16 Ohms;17.5 Ohms;18 Ohms;20 Ohms;22 Ohms;24 Ohms;25 Ohms;27 Ohms;28.5 Ohms;30 Ohms;33 Ohms;36 Ohms;38 Ohms;39 Ohms;40 Ohms;43 Ohms;47 Ohms;50 Ohms;51 Ohms;56 Ohms;56.3 Ohms;57 Ohms;59 Ohms;60 Ohms;62 Ohms;68 Ohms;70 Ohms;72 Ohms;75 Ohms;80 Ohms;82 Ohms;90 Ohms;100 Ohms;110 Ohms;120 Ohms;125 Ohms;130 Ohms;150 Ohms;160 Ohms;180 Ohms;200 Ohms;220 Ohms;240 Ohms;250 Ohms;270 Ohms;300 Ohms;330 Ohms;339 Ohms;350 Ohms;360 Ohms;390 Ohms;400 Ohms;450 Ohms;470 Ohms;500 Ohms;560 Ohms;600 Ohms;750 Ohms;800 Ohms;1 kOhms;1.25 kOhms;1.5 kOhms;2 kOhms;2.25 kOhms;2.5 kOhms;3 kOhms;3.5 kOhms;4 kOhms;4.5 kOhms;5 kOhms;6 kOhms;7 kOhms;7.5 kOhms;8 kOhms;8.5 kOhms;9 kOhms;10 kOhms;12 kOhms;15 kOhms;20 kOhms;25 kOhms;30 kOhms;35 kOhms;40 kOhms;45 kOhms;50 kOhms;60 kOhms;75 kOhms;80 kOhms;100 kOhms;12 W;16 W;25 W;42 W;50 W;70 W;75 W;100 W;110 W;140 W;175 W;200 W;225 W;280 W;300 W;375 W;450 W;500 W;600 W;1000 W;1 kW;2503;1340;1900;403658;18720;793601;445561;23754;27298;793602;27518;445563;445562;32626;461755;32988;35789;42553;661215;835250;43978;43979;511520;44117;47292;445565;445574;130680;1;49772;58482;58597;62292;122694;134196;177588;204225;204355;208849;229824;232151;250493;252426;252726;253378;283684;283700;298079;65693;65740;81052;89375;430879;93764;97896;138349;322817;329230;1;405023;392307;392365;394864;Featured;Most Popular;Featured;Most Popular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576117-D100K3R0E
Ultra Librarian 3D Model Ultra Librarian D100K3R0E CAD Model

Description

N

You May Also Be Interested in

Vishay
ADJ PWR RES 330 OHM 280W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 2.5K OHM 225W CHAS
Need more? Email Us
Vishay
ADJ PWR RES 4.7 OHM 280W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 10 OHM 175W CHAS MT
Need more? Email Us
Ohmite
75W 2000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 25 OHM 175W CHAS MT
Need more? Email Us
Ohmite
75W 2000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 150 OHM 225W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 5 OHM 300W CHAS MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess