EN
  • EN
  • DE

LT5401HMSE#PBF

Part No LT5401HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±15% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±15%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number 161-LT5401HMSE#PBF,-2735-LT5401HMSE#PBF
Standard Package 50
Win Source Part Number 1328242-LT5401HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT5401HMSE#PBF CAD Model

Description

The LT5401HMSE#PBF is a high-precision, quad resistor network component from the reputable manufacturer Analog Devices Inc. This precision-matched resistor network provides a reliable solution for applications requiring accurately matched resistors to ensure optimal performance. The LT5401HMSE#PBF is designed to offer tight ratio tolerances and is commonly used in precision voltage dividers, current sensing, and amplifier circuitry where resistor matching is critical.

Key Features

  • Resistor Network: Comprises four precision-matched resistors that deliver excellent matching characteristics.
  • Tight Ratio Tolerance: Offers a ratio tolerance as low as ±0.01%, ensuring high accuracy in circuit applications.
  • Temperature Coefficient: Features a low temperature coefficient of resistance (TCR) that minimizes changes in resistance values due to temperature variations.
  • Package: The component is housed in a compact, surface-mount 10-lead MSOP package, which is suitable for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a wide temperature range, making it suitable for various industrial and automotive applications.

Applications

The LT5401HMSE#PBF is versatile and can be used across multiple industries and applications. Its precision characteristics make it ideal for:

  • Data acquisition systems
  • Bridge circuits
  • Precision amplifiers
  • Process control systems
  • Automotive electronics
  • Test and measurement equipment

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT5401HMSE#PBF
Resistor Count 4
Resistance Range Varies by model
Ratio Tolerance ±0.01% to ±0.05%
Temperature Coefficient Low TCR
Package Type 10-Lead MSOP
Operating Temperature Specified over a wide range

With its exceptional performance and reliability, the LT5401HMSE#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking for a high-quality resistor network for their precision applications.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess