EN
  • EN
  • DE

LT6200IS6-10#TRM

Part No LT6200IS6-10#TRM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT TSOT23-6 / Buffer Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 450V/µs
Gain Bandwidth Product 1.6 GHz
Current - Input Bias 23 µA
Voltage - Input Offset 2.5 mV
Current - Supply 20mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6200IS6-10-ND,LT6200IS6-10
Standard Package 500
Win Source Part Number 1319658-LT6200IS6-10#TRM
Ultra Librarian 3D Model Ultra Librarian LT6200IS6-10#TRM CAD Model

Description

The LT6200IS6-10#TRM is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to deliver top-notch performance for a wide array of applications. This op-amp is part of the LT6200 series and comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • High Gain Bandwidth: The LT6200IS6-10#TRM offers an impressive gain bandwidth product of 1.45GHz, which ensures wide bandwidth for high-frequency applications.
  • Low Noise Performance: With a low input noise voltage of 0.95nV/√Hz at 1kHz, this operational amplifier is ideal for sensitive applications requiring minimal signal distortion.
  • Fast Slew Rate: A fast slew rate of 500V/µs allows the LT6200IS6-10#TRM to handle rapid changes in input signals without significant distortion, making it suitable for high-speed data acquisition systems and video processing.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a modest 16.5mA of supply current, which is beneficial for power-sensitive designs.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 12.6V, allowing for flexibility in various circuit configurations.
  • Output Rail-to-Rail: The output can swing close to the rails, providing maximum dynamic range, which is particularly useful in single-supply operations.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The LT6200IS6-10#TRM is versatile and can be used in multiple applications, such as:

  • High-Speed Data Acquisition
  • Telecommunications
  • Active Filters
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices

This product is available in tape and reel packaging, denoted by the #TRM suffix, which facilitates automated assembly processes, making it a practical choice for mass production. The LT6200IS6-10#TRM by Analog Devices Inc. is a testament to the company's commitment to providing high-performance components for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess