EN
  • EN
  • DE

LT6657AHMS8-2.5#PBF

Part No LT6657AHMS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP  /  Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 0.5ppmp-p
Noise - 10Hz to 10kHz 0.8ppmrms
Voltage - Input 3V ~ 40V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6657
Other Names 505-LT6657AHMS8-2.5#PBF,LT6657AHMS8-2.5#PBF,-2735-LT6657AHMS8-2.5#PBF
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250900-LT6657AHMS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6657AHMS8-2.5#PBF CAD Model

Description

Product Overview: LT6657AHMS8-2.5#PBF

The LT6657AHMS8-2.5#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to maintain stable output and high performance across a wide range of operating conditions. This component is an essential building block in precision measurement, control systems, and high-resolution converters, where consistent voltage references are critical for accuracy.

Key Features

  • Output Voltage: The device provides a fixed 2.5V output, which is a common reference voltage for many applications.
  • High Accuracy: Ensures precise voltage regulation, maintaining a tight output tolerance that is vital for sensitive electronic circuits.
  • Low Temperature Drift: Exhibits excellent stability over temperature variations, making it suitable for both industrial and commercial environments.
  • Low Noise: Minimizes the amount of output voltage ripple and noise, which is crucial for high-performance analog circuits.
  • Long-Term Stability: Demonstrates a consistent performance over time, which is important for applications requiring a reliable reference over the product's lifespan.
  • Package: Comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LT6657AHMS8-2.5#PBF can be used in a variety of applications where precision voltage references are needed, such as:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LT6657AHMS8-2.5#PBF is no exception, built to meet high industry standards, ensuring performance and durability for critical applications. With its robust design, it provides a reliable solution for systems requiring a stable reference voltage under varying conditions.

Whether you are designing a precision measurement device or integrating a high-resolution converter, the LT6657AHMS8-2.5#PBF offers the performance and consistency needed to achieve accurate results.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9370 $62.8110
6+ $17.1791 $103.0746
10+ $16.6423 $166.4230
13+ $16.1054 $209.3702
17+ $15.5686 $264.6662
22+ $13.9580 $307.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess