EN
  • EN
  • DE

LT6703CDC-3

Part No LT6703CDC-3
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 3DFN / Comparator General Purpose Open-Collector 3-DFN (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 14µA
Propagation Delay (Max) 29µs
Hysteresis 11mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 3-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 3-DFN (2x2)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1338329-LT6703CDC-3
Ultra Librarian 3D Model Ultra Librarian LT6703CDC-3 CAD Model

Description

Product Overview: LT6703CDC-3 by Analog Devices Inc.

The LT6703CDC-3 is a versatile, low-power comparator with an integrated reference from Analog Devices Inc., designed to offer precision and energy efficiency for a wide range of applications. This device is a part of the LT6703 series, which is well-known for its compact design and reliable performance in various electronic circuits.

One of the key features of the LT6703CDC-3 is its onboard reference voltage of 3V, which provides a stable comparison threshold without the need for external components. This makes it an ideal choice for systems where space is at a premium and simplicity is valued. The comparator operates with a supply voltage range from 2.5V to 5.5V, allowing for flexibility in different power environments and compatibility with both 3V and 5V systems.

The device's low power consumption, typically just 6.5µA, makes it suitable for battery-powered and portable devices where power efficiency is critical. Despite its low power usage, the LT6703CDC-3 does not compromise on speed, offering a fast response time that is essential for real-time applications.

Another advantage of the LT6703CDC-3 is its internal hysteresis, which contributes to stable output transitions and immunity to input noise, a common challenge in comparator circuits. This feature ensures that the device provides reliable performance even in the presence of noisy signals.

The LT6703CDC-3 comes in a tiny 6-lead DFN package, which is not only space-saving but also offers excellent thermal performance. This packaging, combined with the device's extended operating temperature range, makes it suitable for use in harsh environments.

Applications for the LT6703CDC-3 are diverse and include but are not limited to: threshold detection, system monitoring, battery management, and portable medical devices. Its robust design and straightforward integration make it a go-to component for engineers looking to build reliable and efficient electronic systems.

Overall, the LT6703CDC-3 from Analog Devices Inc. is a high-quality, cost-effective solution for designers who require a precise and low-power comparator with an integrated voltage reference in a compact package.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,582 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess