EN
  • EN
  • DE

LT8210EFE#PBF

Part No LT8210EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V BUCK/BOOST CTLR WITH PASS-T / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.8V ~ 100V
Frequency - Switching 80kHz ~ 400kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LT8210
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8210EFE#PBF-ND,-2735-LT8210EFE#PBF,505-LT8210EFE#PBF
Standard Package 50
Win Source Part Number 1317416-LT8210EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8210EFE#PBF CAD Model

Description

Analog Devices Inc. LT8210EFE#PBF Product Overview

The LT8210EFE#PBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in high-performance analog technology. This advanced component is designed to cater to the needs of demanding power regulation environments, where efficiency, precision, and reliability are paramount.

Key Features

  • Versatile Input Voltage Range: The LT8210EFE#PBF operates over a wide input voltage range, accommodating various applications and ensuring compatibility with a broad array of power sources.
  • High Efficiency: With its synchronous rectification and advanced control circuitry, this controller achieves high efficiency, which is critical for thermal management and energy savings in modern electronic systems.
  • Robust Output Control: The device provides precise regulation of the output voltage, ensuring stable and reliable power for sensitive electronic components.
  • Programmable Switching Frequency: Users can set the switching frequency according to their specific requirements, optimizing performance for their particular application.
  • Protection Features: The LT8210EFE#PBF includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system from potential damage caused by abnormal operating conditions.

Applications

This controller is ideal for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial systems
  • Automotive electronics
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8210EFE#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability for critical applications. The package is designed to facilitate efficient heat dissipation and minimize electromagnetic interference (EMI), further enhancing its operational excellence.

Whether you are designing a power supply for an industrial automation system, a telecommunications module, or an automotive power distribution network, the LT8210EFE#PBF provides the flexibility, efficiency, and reliability required for your advanced electronic designs.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7411 $65.4822
4+ $26.8645 $107.4580
6+ $26.0250 $156.1500
8+ $25.1855 $201.4840
11+ $24.3459 $267.8049
14+ $21.8274 $305.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 977 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess