EN
  • EN
  • DE

LT8228HFE#PBF

Part No LT8228HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING VOLTAGE REGULATORS 100  /  Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 2
Supply Voltage - Operating 6V ~ 100V
Frequency - Switching 80kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LT8228
Other Names 161-LT8228HFE#PBF,505-LT8228HFE#PBF,161-LT8228HFE#PBF,-2735-LT8228HFE#PBF
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250193-LT8228HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8228HFE#PBF CAD Model

Description

Product Overview: LT8228HFE#PBF by Analog Devices Inc.

The LT8228HFE#PBF is a cutting-edge power management integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their extensive portfolio of power control devices, which are engineered to provide efficient and reliable solutions for a wide range of applications.

Key Features:

  • Dual-Phase Operation: The LT8228HFE#PBF is capable of operating in a dual-phase mode, enabling it to handle higher power levels while maintaining stable and efficient performance.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for use in various systems that require different voltage levels.
  • Robust Thermal Performance: Housed in a thermally efficient package, the LT8228HFE#PBF is designed to operate reliably even under high temperature conditions, ensuring consistent performance and longevity.
  • High Efficiency: With an emphasis on power efficiency, this IC helps in reducing power losses and improving overall system efficiency, which is critical for energy-sensitive applications.
  • Protection Features: The LT8228HFE#PBF includes multiple protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against various fault conditions.

Applications:

The versatility of the LT8228HFE#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Data communication systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • High-performance computing

Product Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number LT8228HFE#PBF Package/Case HFE Operating Temperature Specified by the manufacturer

For engineers and designers looking for a reliable and efficient power management solution, the LT8228HFE#PBF from Analog Devices Inc. offers an excellent balance of performance, flexibility, and protection, making it a top choice for powering today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8939 $61.7878
4+ $25.3488 $101.3952
7+ $24.5567 $171.8969
9+ $23.7645 $213.8805
11+ $22.9724 $252.6964
15+ $20.5959 $308.9385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess