EN
  • EN
  • DE

LT8336HV#WPBF

Part No LT8336HV#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V, 2.5A LOW IQ SYNC STEP-UP SI / Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.5A 16-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 2.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFQFN Exposed Pad
Supplier Device Package 16-LQFN (3x3)
Base Product Number LT8336
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8336HV#WPBF,161-LT8336HV#WPBF
Standard Package 624
Win Source Part Number 1317484-LT8336HV#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8336HV#WPBF CAD Model

Description

The LT8336HV#WPBF is a versatile high voltage boost, SEPIC (Single-Ended Primary-Inductor Converter), and inverting converter from Analog Devices Inc. This robust and efficient DC/DC converter is designed to operate over a wide input voltage range, making it ideal for a variety of applications including industrial, automotive, telecommunications, and portable devices.

With its high voltage capability, the LT8336HV#WPBF can handle input voltages from 4V to 140V, providing a reliable solution for systems that experience large input voltage fluctuations. This converter stands out for its ability to maintain a stable output even under extreme operating conditions, ensuring consistent performance and reliability for critical applications.

The device features an internal 2A, 150V power switch and can deliver outputs up to 60V, making it suitable for power supplies that require a high voltage output. The LT8336HV#WPBF operates with a quiescent current of only 9µA while maintaining output voltage regulation, which is essential for battery-powered and energy-sensitive applications where power efficiency is a key consideration.

This converter's frequency can be programmed via a single resistor or synchronized to an external clock, providing design flexibility and enabling the optimization of component size and efficiency. Additionally, the LT8336HV#WPBF features spread spectrum frequency modulation, which helps minimize electromagnetic interference (EMI), a critical feature for applications that demand low noise operation.

Safety and protection are paramount, and the LT8336HV#WPBF includes features such as soft-start, overvoltage protection, and thermal shutdown to safeguard the device and the system it powers. The robust packaging and high-quality manufacturing standards of Analog Devices Inc. ensure that the LT8336HV#WPBF meets the rigorous demands of industrial and automotive environments.

Overall, the LT8336HV#WPBF is a high-performance, flexible solution for a wide range of high voltage power conversion applications, offering designers a compact, efficient, and reliable option backed by the trusted expertise of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess