EN
  • EN
  • DE

LT8361EMSE#TRPBF

Part No LT8361EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 16MSOP / Boost, SEPIC Switching Regulator IC Positive Adjustable 1 Output 2A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 100V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8361
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317334-LT8361EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8361EMSE#TRPBF CAD Model

Description

Product Overview: LT8361EMSE#TRPBF

The LT8361EMSE#TRPBF is a high-performance, compact, and versatile step-up DC/DC converter from the renowned manufacturer Analog Devices Inc. This advanced power management integrated circuit is designed to cater to a wide range of applications, including industrial, automotive, and portable devices that require efficient power conversion from lower to higher voltage levels.

Featuring a wide input voltage range of 2.8V to 60V, the LT8361EMSE#TRPBF is capable of delivering a continuous output current up to several amps, depending on the input voltage and external components. The device operates at a fixed frequency, which can be programmed between 300kHz to 2MHz, allowing designers to balance efficiency against external component size.

The LT8361EMSE#TRPBF utilizes a high-efficiency 2A, 100V power switch and is housed in a compact MSOP-16 package with an exposed pad for enhanced thermal performance. This makes it suitable for space-constrained applications while ensuring reliable operation even at higher power levels or in high-temperature environments.

Key features of the LT8361EMSE#TRPBF include its internal compensation, which simplifies the design process by reducing the number of external components required. It also offers a range of protection features such as overvoltage protection, thermal shutdown, and frequency foldback, which help to ensure the longevity and reliability of the end application.

For applications requiring precise voltage regulation, the LT8361EMSE#TRPBF provides an adjustable and accurate feedback voltage reference. This, combined with its ability to support multiple topologies such as boost, SEPIC, or inverting converter, makes it an extremely flexible solution for designers looking to optimize their power supply designs.

In summary, the LT8361EMSE#TRPBF from Analog Devices Inc. is a robust and flexible DC/DC converter that is ideal for a wide array of applications requiring efficient voltage step-up solutions. Its ease of use, coupled with high efficiency and thermal performance, makes it a preferred choice for engineers and designers seeking a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4175 $51.9225
17+ $6.0862 $103.4654
26+ $5.8960 $153.2960
36+ $5.7058 $205.4088
46+ $5.5156 $253.7176
61+ $4.9450 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess