EN
  • EN
  • DE

LT8362HDD#PBF

Part No LT8362HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 10DFN / Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8362
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337671-LT8362HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8362HDD#PBF CAD Model

Description

Analog Devices Inc. - LT8362HDD#PBF

The LT8362HDD#PBF is a remarkable power management integrated circuit (IC) developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is designed to cater to a wide array of applications, including automotive, industrial, telecommunications, and portable devices, where efficient power conversion is critical.

At the heart of the LT8362HDD#PBF lies a current-mode, fixed frequency step-up DC/DC converter with a 2A, 60V power switch. This allows the device to efficiently convert a wide range of input voltages to a higher output voltage, making it ideal for applications that require a boost converter capable of supporting inputs from as low as 2.5V up to 60V. The high switch voltage capability also makes it suitable for modern automotive and industrial applications that need to withstand transient voltage spikes without performance degradation.

The device operates with a quiescent current as low as 9μA, which makes it an energy-efficient choice for battery-powered applications. The LT8362HDD#PBF also features a programmable frequency range from 300kHz to 2MHz, allowing designers to optimize the size of external components and maximize efficiency. Additionally, the Spread Spectrum Frequency Modulation (SSFM) reduces EMI emissions, which is particularly important in noise-sensitive electronic systems.

With its internal compensation and soft-start capabilities, the LT8362HDD#PBF simplifies the design process and reduces external component count. The built-in thermal protection ensures reliable operation under varying environmental conditions, safeguarding the IC from potential thermal damage.

Moreover, the LT8362HDD#PBF comes in a compact 10-lead MSOP package with a thermally enhanced exposed pad. This packaging not only conserves board space but also facilitates better thermal dissipation, making it a practical choice for space-constrained applications.

In summary, Analog Devices Inc.'s LT8362HDD#PBF is a robust and flexible solution for a broad spectrum of power conversion needs. It combines efficiency, versatility, and reliability in a design-friendly package, making it a top choice for engineers looking to create high-performance electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9965 $55.9860
9+ $11.4844 $103.3596
14+ $11.1255 $155.7570
19+ $10.7666 $204.5654
25+ $10.4077 $260.1925
33+ $9.3310 $307.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess