EN
  • EN
  • DE

LT8471IFE#TRPBF

Part No LT8471IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ DL 20TSSOP  /  Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 2.6V
Voltage - Output (Max) 50V (Switch)
Current - Output 1.35A (Switch), 2.1A (Switch)
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8471
Other Names LT8471IFE#TRPBF,LT8471IFE#TRPBFCT,LT8471IFE#TRPBFDKR,LT8471IFE#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249917-LT8471IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8471IFE#TRPBF CAD Model

Description

    

The LT8471IFE#TRPBF is a high-performance, dual-channel, micropower monolithic step-down switching regulator designed and manufactured by Analog Devices Inc. This versatile component is ideal for a variety of applications, including automotive, industrial, and portable devices where efficiency and small footprint are critical.

  

Key Features

  
        
  • Dual Independent Output Channels: The LT8471IFE#TRPBF features two independent output channels, each capable of delivering up to 2A of continuous output current, which makes it suitable for dual output applications or for complex power supply requirements.
  •     
  • Wide Input Voltage Range: With an input voltage range from 3V to 40V, it can accommodate a broad spectrum of power sources, including those found in automotive and industrial environments.
  •     
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 2MHz, allowing designers to optimize the regulator for efficiency or component size.
  •     
  • Low Quiescent Current: Its low quiescent current makes it an excellent choice for battery-powered applications, as it helps to extend battery life.
  •     
  • Integrated Boost Diodes: The inclusion of integrated boost diodes reduces the need for external components, thus simplifying the design and saving board space.
  •     
  • Multiple Topologies: It supports various topologies such as boost, SEPIC, and ZETA, providing flexibility in design for different voltage requirements.
  •     
  • Thermal and Overcurrent Protection: The LT8471IFE#TRPBF is built with thermal shutdown and overcurrent protection, ensuring reliable operation under adverse conditions.
  •   
  

Applications

  

The versatility of the LT8471IFE#TRPBF makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  
        
  • Automotive power systems
  •     
  • Industrial power supplies
  •     
  • Portable and battery-powered equipment
  •     
  • Telecommunications infrastructure
  •     
  • Power management for multiple output voltages
  •   
  

With its robust feature set and high reliability, the LT8471IFE#TRPBF from Analog Devices Inc. is an ideal solution for designers looking to improve efficiency and performance in their next power supply design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7374 $50.9496
10+ $10.4512 $104.5120
15+ $10.1246 $151.8690
21+ $9.7980 $205.7580
27+ $9.4714 $255.7278
36+ $8.4916 $305.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess