EN
  • EN
  • DE

LT8601EUJ#TRPBF

Part No LT8601EUJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 40QFN / Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 3 Output 1.5A, 1.8A, 2.5A 40-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V, 1V
Voltage - Output (Max) 42V
Current - Output 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LT8601
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-LT8601EUJ#TRPBFDKR,LT8601EUJ#TRPBF-ND,505-LT8601EUJ#TRPBFTR,-2735-LT8601EUJ#TRPBFCT,-2735-LT8601EUJ#TRPBFDKR,-2735-LT8601EUJ#TRPBFTR,505-LT8601EUJ#TRPBFCT,-2735-LT8601EUJ#TRPBFTR-ND
Standard Package 2,000
Win Source Part Number 1317511-LT8601EUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8601EUJ#TRPBF CAD Model

Description

Analog Devices Inc. LT8601EUJ#TRPBF Overview

The LT8601EUJ#TRPBF from Analog Devices Inc. is a high-performance, quadruple synchronous monolithic step-down switching regulator designed to deliver efficient power management within a compact package. This advanced component is tailored to meet the rigorous demands of diverse applications, ranging from automotive systems to portable devices, where space is at a premium and power efficiency is paramount.

Key Features and Benefits

  • Quadruple Output Channels: The LT8601EUJ#TRPBF features four independent outputs, allowing for multiple voltage rails to be generated from a single device. This integration simplifies design and reduces component count.
  • Synchronous Operation: With synchronous rectification, this regulator achieves high efficiency by minimizing diode losses, which is crucial for thermal management and battery life extension in portable applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 42V, making it suitable for applications with varying input supplies, including automotive battery systems.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency from 250kHz to 2.2MHz or synchronize it to an external clock, providing flexibility to optimize for efficiency or component size.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple and high efficiency at light loads, which is critical for power conservation in battery-powered devices.
  • Robust Protection Features: The LT8601EUJ#TRPBF includes overvoltage, overcurrent, and overtemperature protection, enhancing system reliability and longevity.
  • Compact Package: Housed in a 38-lead QFN package, the device offers a space-saving solution without compromising on power capability or thermal performance.

Applications

The versatility of the LT8601EUJ#TRPBF makes it an ideal choice for a wide range of applications, including:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power systems
  • Battery-powered devices

In summary, the LT8601EUJ#TRPBF from Analog Devices Inc. is a sophisticated power management IC that offers a combination of performance, efficiency, and compactness, making it a top choice for engineers looking to optimize their power supply designs across various sectors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3931 $67.1793
6+ $18.3739 $110.2434
9+ $17.7997 $160.1973
12+ $17.2255 $206.7060
16+ $16.6513 $266.4208
21+ $14.9288 $313.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess