EN
  • EN
  • DE

LT8603JUJ#PBF

Part No LT8603JUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42V, L IQ, 4X OUT 3X MONO BUCK C / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 4
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3V ~ 42V
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LT8603
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT8603JUJ#PBF,-2735-LT8603JUJ#PBF
Standard Package 61
Win Source Part Number 1317406-LT8603JUJ#PBF
Ultra Librarian 3D Model Ultra Librarian LT8603JUJ#PBF CAD Model

Description

Product Overview: LT8603JUJ#PBF

The LT8603JUJ#PBF from Analog Devices Inc. is a high-performance quad channel monolithic synchronous buck regulator, integrating three high voltage 2.5A, 42V step-down converters and one 1.8A, 42V converter. This product is designed to provide efficient power management solutions for automotive, industrial, and high-density power systems.

Key Features

  • Wide Input Voltage Range: The LT8603JUJ#PBF operates from a wide input voltage range of 3.4V to 42V, making it suitable for a variety of applications, including those with fluctuating supply sources.
  • High Efficiency: With synchronous rectification, the LT8603JUJ#PBF achieves high efficiency, which is essential for thermal management and energy-saving in power-sensitive applications.
  • Quad Channel Output: The device offers four independent outputs, with three channels capable of delivering 2.5A each and one channel capable of delivering up to 1.8A, accommodating various power requirements within a single package.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 3MHz or synchronized to an external clock, providing flexibility in optimizing the size of external components and performance.
  • Low Dropout Operation: The internal switches have a low on-resistance, enabling the LT8603JUJ#PBF to maintain regulation with minimal input to output voltage differential.
  • Burst Mode® Operation: This feature allows for ultra-low quiescent current, making it ideal for battery-powered applications where power conservation is crucial.

Applications

The LT8603JUJ#PBF is versatile and can be used in a wide range of applications, including:

  • Automotive power systems
  • Industrial control systems
  • Distributed power systems
  • Telecommunications equipment

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to product quality and reliability, and the LT8603JUJ#PBF is no exception. It is packaged in a compact QFN-38 (5mm x 7mm) package, designed to meet the rigorous standards of automotive and industrial environments. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, reflecting the company's dedication to environmental sustainability.

With its robust feature set and flexible design, the LT8603JUJ#PBF from Analog Devices Inc. stands out as an efficient and reliable solution for complex power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0520 $60.2600
11+ $9.8889 $108.7779
16+ $9.5798 $153.2768
22+ $9.2708 $203.9576
28+ $8.9618 $250.9304
38+ $8.0347 $305.3186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess