EN
  • EN
  • DE

LT8606IDC#TRMPBF

Part No LT8606IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 8DFN / Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 350mA 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 12V
Current - Output 350mA
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LT8606
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8606IDC#TRMPBFCT,LT8606IDC#TRMPBFTR,LT8606IDC#TRMPBFDKR
Standard Package 500
Win Source Part Number 1317531-LT8606IDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8606IDC#TRMPBF CAD Model

Description

Product Overview: LT8606IDC#TRMPBF

The LT8606IDC#TRMPBF is a high-performance, monolithic, step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and reliability for a wide range of applications. This compact and robust integrated circuit offers an ideal solution for designers looking to implement a power conversion system with a minimal footprint, without compromising on performance.

Key Features

  • Wide Input Voltage Range: The LT8606IDC#TRMPBF operates efficiently with an input voltage range from 3.0V to 42V, making it suitable for applications with varying supply voltages, including those found in automotive and industrial environments.
  • High Efficiency: With its high efficiency synchronous operation, the device can deliver a continuous output current up to 1.5A with minimal heat generation, ensuring reliable performance even in thermally challenging conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Low Quiescent Current: The regulator features an ultralow quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Robust Protection Features: It includes overvoltage, overtemperature, and overcurrent protection, which safeguard the device and the system it powers from various fault conditions.

Applications

The LT8606IDC#TRMPBF is versatile and can be used in a range of applications such as:

  • Automotive power supplies
  • Industrial control systems
  • Portable electronic devices
  • Power distribution networks
  • Telecommunications equipment

Package and Quality

Offered in a compact, 10-lead 3mm x 3mm DFN package, the LT8606IDC#TRMPBF is designed for space-constrained applications. Its small size does not detract from its robustness or functionality. The device is also available in a thermally enhanced MSOP-10 package. Manufactured by Analog Devices, a leader in high-performance analog technology, the LT8606IDC#TRMPBF meets stringent quality and reliability standards, ensuring consistent performance across various applications.

With its combination of features, the LT8606IDC#TRMPBF from Analog Devices Inc. is a powerful, efficient, and reliable solution for modern electronic power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9597 $53.6373
21+ $4.8900 $102.6900
32+ $4.7372 $151.5904
44+ $4.5844 $201.7136
57+ $4.4316 $252.6012
76+ $3.9732 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess