EN
  • EN
  • DE

LT8606IMSE#PBF

Part No LT8606IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 10MSOP / Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 350mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 12V
Current - Output 350mA
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8606
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8606IMSE#PBF,LT8606IMSE#PBF-ND,505-LT8606IMSE#PBF
Standard Package 50
Win Source Part Number 1317508-LT8606IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8606IMSE#PBF CAD Model

Description

Product Overview: LT8606IMSE#PBF from Analog Devices Inc.

The LT8606IMSE#PBF is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution is designed to deliver efficient, reliable power conversion in a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LT8606IMSE#PBF achieves up to 93% efficiency, minimizing heat generation and improving system performance.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, accommodating a variety of power sources, including automotive batteries during cold crank and load dump scenarios.
  • Low Quiescent Current: It boasts an ultra-low quiescent current of 2.5µA, making it suitable for battery-powered and always-on applications that require extended battery life.
  • Adjustable and Fixed Frequency: The switching frequency is programmable from 200kHz to 1.5MHz and can also be synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: Includes overvoltage, overcurrent, and thermal protection to ensure reliable operation under fault conditions.
  • Compact Package: Available in a 10-lead MSOP package with exposed pad for enhanced thermal performance.

Applications

The LT8606IMSE#PBF is versatile enough to be used in a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Portable electronics
  • Point-of-load applications
  • Telecommunications equipment

Summary

The LT8606IMSE#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative power management solutions. Its high efficiency, wide input voltage range, and low quiescent current, along with its robust protection features, make it an ideal choice for designers looking to optimize power consumption and extend battery life in their applications. The device's compact form factor and high level of integration also help to save space on the PCB, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4481 $54.4810
23+ $4.4703 $102.8169
35+ $4.3306 $151.5710
48+ $4.1909 $201.1632
62+ $4.0512 $251.1744
83+ $3.6321 $301.4643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,244 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess