EN
  • EN
  • DE

LT8607EMSE#PBF

Part No LT8607EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 750MA 10MSOP / Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 12V
Current - Output 750mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8607
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8607EMSE#PBF,LT8607EMSE#PBF-ND,-2735-LT8607EMSE#PBF
Standard Package 50
Win Source Part Number 1317510-LT8607EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8607EMSE#PBF CAD Model

Description

Product Overview: LT8607EMSE#PBF

The LT8607EMSE#PBF is a high-performance, compact, synchronous step-down regulator from Analog Devices Inc., designed to deliver efficiency and reliability in a wide range of applications. This advanced power solution is a testament to Analog Devices' commitment to providing innovative products that meet the ever-evolving needs of the electronics industry.

Key Features

  • High Efficiency: With a 2.5V to 42V input voltage range, the LT8607EMSE#PBF ensures efficient operation even under wide input voltage variations, making it suitable for automotive and industrial applications.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered systems where extending run-time is crucial.
  • Silent Switcher Architecture: The LT8607EMSE#PBF incorporates Analog Devices' Silent Switcher architecture that minimizes EMI emissions, a critical feature for noise-sensitive applications.
  • Compact Design: Housed in a 12-lead MSOP package with a thermal pad, this regulator is designed for space-constrained applications without compromising performance.
  • High-Speed Operation: The device can operate at high switching frequencies, up to 2MHz, allowing for smaller external components and faster transient response.

Applications

The versatility of the LT8607EMSE#PBF makes it an excellent choice for a variety of applications, including:

  • Automotive power supplies
  • Industrial power systems
  • Portable electronics
  • Medical devices
  • Telecommunications infrastructure

Product Specifications

The LT8607EMSE#PBF offers robust specifications that ensure optimal performance:

  • Output Voltage: Adjustable from 0.97V to 20V, providing the flexibility needed to power a wide range of devices.
  • Maximum Output Current: Capable of delivering up to 1.5A, ensuring sufficient power for demanding applications.
  • Thermal Performance: The MSOP package with a thermal pad efficiently dissipates heat, enhancing the regulator's thermal performance and reliability.

With its combination of performance, efficiency, and compact size, the LT8607EMSE#PBF from Analog Devices Inc. is an outstanding solution for designers seeking a high-quality power regulator that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess