EN
  • EN
  • DE

LT8610ABIMSE-5#PBF

Part No LT8610ABIMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 16MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8610ABIMSE-5#PBF,505-LT8610ABIMSE-5#PBF,LT8610ABIMSE-5#PBF-ND
Standard Package 37
Win Source Part Number 1317345-LT8610ABIMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610ABIMSE-5#PBF CAD Model

Description

Product Overview: LT8610ABIMSE-5#PBF

The LT8610ABIMSE-5#PBF is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc. This advanced power solution is designed to offer efficient power conversion with low quiescent current, making it ideal for a variety of applications including automotive, industrial, and portable devices that require efficient power management.

Key Features and Benefits

  • High Efficiency: The LT8610ABIMSE-5#PBF features a high efficiency of up to 96%, which helps to minimize heat generation and improve system reliability. This efficiency is maintained over a wide range of output currents, providing consistent performance.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, this regulator supports a broad array of power sources, from single-cell Li-ion batteries to automotive inputs.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of 2.5µA with the output in regulation, which extends battery life in portable applications.
  • Fast Minimum On-Time: The LT8610ABIMSE-5#PBF can deliver large step-down ratios, thanks to its fast minimum on-time of just 30ns, making it suitable for high-frequency operation that requires small inductors.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable and synchronizable from 200kHz to 1.5MHz, allowing designers to optimize efficiency while avoiding critical noise-sensitive frequency bands.
  • Robust Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and longevity of both the regulator and the overall system.

Applications

The LT8610ABIMSE-5#PBF is versatile enough to be used in a variety of demanding applications. Its robust design is particularly well-suited for automotive applications that require adherence to stringent standards. It is also an excellent choice for power regulation in industrial systems, telecommunications infrastructure, and portable electronic devices where efficiency and battery life are critical.

In summary, the LT8610ABIMSE-5#PBF from Analog Devices Inc. represents a state-of-the-art solution for modern power conversion challenges, offering a blend of efficiency, flexibility, and reliability that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess