EN
  • EN
  • DE

LT8618CAV#TRMPBF

Part No LT8618CAV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH EFFICIENCY 60V/100MA SYNCHR / Buck Switching Regulator IC Positive Adjustable 0.778V 1 Output 100mA 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.778V
Voltage - Output (Max) 60V
Current - Output 100mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-LT8618CAV#TRMPBFCT,488-LT8618CAV#TRMPBFTR-ND,505-LT8618CAV#TRMPBFCT,488-LT8618CAV#TRMPBFTR,505-LT8618CAV#TRMPBFDKR,488-LT8618CAV#TRMPBFDKR-ND,-2735-LT8618CAV#TRMPBFTR,-2735-LT8618CAV#TRMPBFTR-ND,488-LT8618CAV#TRMPBFDKR,-2735-LT8618CAV#TRMPBFCT,488-LT8618CAV#TRMPBFCT-ND,505-LT8618CAV#TRMPBFTR
Standard Package 500
Win Source Part Number 1317440-LT8618CAV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8618CAV#TRMPBF CAD Model

Description

Product Overview: LT8618CAV#TRMPBF by Analog Devices Inc.

The LT8618CAV#TRMPBF is a high-performance, compact step-down regulator from the esteemed manufacturer Analog Devices Inc. This advanced component is designed to deliver efficiency and reliability for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • High Efficiency: The LT8618CAV#TRMPBF boasts a high efficiency rating, which allows for reduced power loss and improved thermal performance, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range, accommodating various power supplies and ensuring consistent performance across diverse operating conditions.
  • Adjustable Switching Frequency: With an adjustable switching frequency, designers have the flexibility to optimize the regulator for size, efficiency, and output ripple, tailoring it to specific application requirements.
  • Robust Thermal Performance: The device is engineered to maintain its performance even under high temperature environments, making it an ideal choice for applications that experience elevated thermal conditions.
  • Compact Package: Packaged in a small form factor, the LT8618CAV#TRMPBF is perfect for space-constrained applications without compromising on power or performance.

Applications

The versatile nature of the LT8618CAV#TRMPBF makes it an excellent choice for a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Data communication systems
  • Industrial instrumentation
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8618CAV#TRMPBF is no exception. This product is manufactured to meet high standards, ensuring stable and dependable operation throughout its lifecycle.

With its blend of efficiency, flexibility, and compact design, the LT8618CAV#TRMPBF from Analog Devices Inc. stands out as a superior choice for designers seeking a robust voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess