EN
  • EN
  • DE

LT8618EDDB#TRMPBF

Part No LT8618EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH EFFICIENCY 60V/100MA SYNCHR / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 100mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LT8618
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT8618EDDB#TRMPBFTR,161-LT8618EDDB#TRMPBFTR-ND,-2735-LT8618EDDB#TRMPBFTR,-2735-LT8618EDDB#TRMPBFCT,505-LT8618EDDB#TRMPBFTR,-2735-LT8618EDDB#TRMPBFTR-ND,-2735-LT8618EDDB#TRMPBFDKR,505-LT8618EDDB#TRMPBFCT,505-LT8618EDDB#TRMPBFDKR
Standard Package 500
Win Source Part Number 1317472-LT8618EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8618EDDB#TRMPBF CAD Model

Description

Introducing the LT8618EDDB#TRMPBF from Analog Devices Inc.

The LT8618EDDB#TRMPBF is a compact, high-efficiency, synchronous monolithic step-down regulator from Analog Devices Inc., designed to deliver top-notch performance in a wide array of applications. This innovative component stands out for its ability to provide a continuous load current up to 2.5A with a high efficiency that can reach up to 96%, ensuring minimal heat generation even under full load conditions.

Featuring a wide input voltage range from 3.4V to 42V, the LT8618EDDB#TRMPBF is versatile enough to handle a variety of input sources, including those found in automotive environments. This makes it an excellent choice for powering sensitive electronics in vehicles where input voltages can be unpredictable and subject to large transients.

The device operates with a switching frequency that can be programmed from 200kHz to 2.2MHz or synchronized to an external clock, allowing designers to optimize efficiency, performance, and component size. The high-frequency capability also means that smaller external components can be used, saving space on the PCB and reducing overall solution size.

Burst Mode® operation ensures low quiescent current, making it ideal for battery-powered applications where extending run time is crucial. For noise-sensitive applications, the LT8618EDDB#TRMPBF can be configured to operate in a pulse-skipping mode, which reduces noise and RF interference.

With its internal top and bottom high-efficiency power switches, the LT8618EDDB#TRMPBF delivers a compact and efficient power solution. Additional features include a fast minimum on-time of just 30ns, which allows for step-down conversion to very low output voltages at high switching frequencies, even from high input voltages. Moreover, it comes with a host of protective features such as overvoltage and overcurrent protection, thermal shutdown, and a power good flag, ensuring the safety and reliability of the end application.

Encased in a 3mm x 3mm DFN package, the LT8618EDDB#TRMPBF is a space-saving solution that doesn't compromise on power or efficiency. Whether it's for automotive, industrial, or portable electronics, this regulator is engineered to meet the stringent requirements of a broad spectrum of voltage regulation tasks.

With its combination of features, efficiency, and compact size, the LT8618EDDB#TRMPBF from Analog Devices Inc. is an outstanding choice for designers seeking a reliable and powerful voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7993 $54.3944
18+ $5.5789 $100.4202
28+ $5.4046 $151.3288
39+ $5.2302 $203.9778
50+ $5.0559 $252.7950
67+ $4.5329 $303.7043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,301 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess