EN
  • EN
  • DE

LT8640IUDCF-1#TRPBF

Part No LT8640IUDCF-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 5A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-WFQFN, 18 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Silent Switcher®1
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 210kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN, 18 Leads, Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT8640
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342148-LT8640IUDCF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8640IUDCF-1#TRPBF CAD Model

Description

Product Overview: LT8640IUDCF-1#TRPBF

The LT8640IUDCF-1#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver a continuous output current up to 3.5A with high efficiency. This regulator operates over a wide input voltage range of 3.4V to 42V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: Capable of operating from 3.4V to 42V, this device can handle a broad spectrum of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • High Efficiency: The LT8640IUDCF-1#TRPBF employs a synchronous rectification topology, which reduces power loss and enhances efficiency, particularly beneficial for battery-powered devices.
  • Low EMI Emissions: It features Silent Switcher® architecture that minimizes EMI emissions, a critical aspect for noise-sensitive applications.
  • Adjustable Frequency: The switching frequency is programmable from 200kHz to 2.2MHz, allowing designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Thermal Performance: The device is offered in a thermally efficient 20-lead QFN package, ensuring reliable operation even in environments with limited airflow.

Applications

  • Automotive and Heavy Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Datacom and Telecom Power Supplies
  • Distributed Power Systems

Product Details

The LT8640IUDCF-1#TRPBF includes internal top and bottom high-efficiency power switches and is capable of producing a fixed 1V output voltage. It also features a burst mode operation, which ensures low quiescent current, making it ideal for battery-powered applications where energy efficiency is paramount. The device's robust design includes protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, which contribute to the overall reliability and longevity of the system.

With its compact size, versatile features, and robust design, the LT8640IUDCF-1#TRPBF from Analog Devices Inc. represents a sophisticated solution for designers looking to implement an efficient power supply in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,532 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess