EN
  • EN
  • DE

LT8640JUDCF#WPBF

Part No LT8640JUDCF#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 5A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-WFQFN, 18 Leads, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 210kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 20-WFQFN, 18 Leads, Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT8640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT8640JUDCF#WPBF-ND,505-LT8640JUDCF#WPBF,161-LT8640JUDCF#WPBF,-2735-LT8640JUDCF#WPBF
Standard Package 91
Win Source Part Number 1317397-LT8640JUDCF#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8640JUDCF#WPBF CAD Model

Description

Introducing the LT8640JUDCF#WPBF from Analog Devices Inc.

The LT8640JUDCF#WPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management and conversion. This component is part of the extensive LT8600 series, known for its advanced features and robust performance in a wide range of applications. With its compact footprint and high efficiency, the LT8640JUDCF#WPBF is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • High Efficiency: The device boasts an efficiency rating that can reach up to 95%, minimizing power loss and heat generation, which is crucial for longevity and reliability.
  • Wide Input Voltage Range: It operates with an input voltage range from 3.4V to 42V, making it versatile for various applications, from automotive to industrial systems.
  • Low EMI Emissions: The LT8640JUDCF#WPBF utilizes Silent Switcher® technology to reduce EMI emissions, a critical feature for applications sensitive to electromagnetic interference.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 2.2MHz or synchronized to an external clock, providing flexibility to balance efficiency and component size.
  • Robust Thermal Performance: With its thermally efficient package, the product can handle high power levels while maintaining a reasonable temperature, ensuring stable operation under varying conditions.

Applications

This regulator is suitable for a range of applications that require precise voltage regulation and high efficiency, including but not limited to:

  • Automotive power systems
  • Industrial control systems
  • Telecommunications equipment
  • Datacom and Storage systems
  • Portable and battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT8640JUDCF#WPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its advanced design and built-in protection features, this regulator is a dependable choice for designers looking to optimize their power management solutions.

Whether you are developing a new power system or upgrading an existing one, the LT8640JUDCF#WPBF from Analog Devices Inc. offers the performance, efficiency, and reliability you need to power your innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess