EN
  • EN
  • DE

LT8646SIV#WPBF

Part No LT8646SIV#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 65V, 8A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 8A 32-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 65V
Current - Output 8A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-LQFN (6x4)
Other Names 505-LT8646SIV#WPBF,-2735-LT8646SIV#WPBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249860-LT8646SIV#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8646SIV#WPBF CAD Model

Description

Introducing the LT8646SIV#WPBF from Analog Devices Inc.

The LT8646SIV#WPBF is a state-of-the-art, high-performance step-down regulator brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative product is designed to meet the needs of demanding applications requiring efficient power conversion, low noise, and robust performance.

Key Features:

  • High Efficiency: With its high-efficiency synchronous operation, the LT8646SIV#WPBF can deliver a continuous output current of up to 6A with a peak efficiency of 95%. This makes it an ideal choice for applications where power efficiency is critical.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 65V, ensuring compatibility with a wide array of power supplies and battery technologies.
  • Low EMI Emissions: The LT8646SIV#WPBF features Silent Switcher® 2 architecture with integrated bypass capacitors, which significantly reduces electromagnetic interference (EMI), making it perfect for noise-sensitive applications.
  • Fast Transient Response: The regulator's fast transient response ensures stable output voltage during sudden changes in load, which is vital for high-performance digital systems.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 3MHz or synchronize it to an external clock, providing design flexibility and optimization for various applications and components.

Applications:

The LT8646SIV#WPBF is versatile and can be used in a variety of applications, including:

  • Automotive and industrial power supplies
  • Telecommunications infrastructure
  • Datacom and telecom systems
  • Medical equipment
  • High-density distributed power systems

Reliability and Protection:

Designed with reliability in mind, the LT8646SIV#WPBF includes features such as overvoltage, overcurrent, and overtemperature protection to safeguard your system under abnormal conditions. Additionally, its thermally enhanced 3mm x 6mm QFN package ensures efficient heat dissipation for reliable operation even at full load.

With its combination of performance, efficiency, and low-noise operation, the LT8646SIV#WPBF from Analog Devices Inc. is an exceptional choice for designers looking to enhance their power system capabilities in a compact and power-efficient manner.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess