EN
  • EN
  • DE

LT8648SEV#PBF

Part No LT8648SEV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 36LQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 36-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 42V
Current - Output 15A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (7x4)
Base Product Number LT8648
Other Names 161-LT8648SEV#PBF,505-LT8648SEV#PBF,-2735-LT8648SEV#PBF,161-LT8648SEV#PBF
Standard Package 406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249903-LT8648SEV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8648SEV#PBF CAD Model

Description

The LT8648SEV#PBF is a high-performance step-down regulator from Analog Devices Inc., designed to meet the needs of demanding power applications. This advanced synchronous regulator is part of the Silent Switcher® 2 family, which provides ultra-low EMI/EMC emissions while delivering high efficiency at high switching frequencies.

This regulator is capable of delivering a continuous output current of up to 8.5A with a wide input voltage range from 3.4V to 65V, making it an ideal solution for automotive, industrial, and high-density power systems. It features a peak efficiency of up to 95%, ensuring minimal heat generation and reliable operation even under full load conditions.

The LT8648SEV#PBF utilizes internal top and bottom high-efficiency power switches and includes an internal compensation circuit, which simplifies the design process and speeds up time-to-market. Its adjustable switching frequency can be set from 200kHz to 2.2MHz with an external resistor, or it can be synchronized to an external clock for noise-sensitive applications.

One of the key features of the LT8648SEV#PBF is the Silent Switcher 2 architecture that significantly reduces EMI emissions, making it easier for designers to meet strict EMC requirements without the need for complex shielding or EMI filters. This is particularly beneficial for applications in automotive and industrial environments where space is at a premium and EMI can be a critical concern.

Additional features include a fast minimum on-time of just 35ns, which allows for high step-down ratios at high frequencies, and a low dropout under all conditions due to 100% duty cycle operation. The device also provides a high level of protection with features like overvoltage, overcurrent, and thermal shutdown.

The LT8648SEV#PBF is available in a 4mm x 6mm LQFN package, which is designed to optimize thermal performance and footprint. Whether you're designing power supplies for automotive electronics, industrial control systems, or compact and efficient consumer devices, the LT8648SEV#PBF offers a combination of performance, simplicity, and versatility that can help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,436 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess