EN
  • EN
  • DE

LT8652SEV#PBF

Part No LT8652SEV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG DL CHAN STEP DWN CONVERTR / Buck Switching Regulator IC Positive Fixed 0.6V 2 Output 8.5A, 8.5A 36-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Current - Output 8.5A, 8.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (4x7)
Base Product Number LT8652
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT8652SEV#PBF-ND,505-LT8652SEV#PBF,-2735-LT8652SEV#PBF,161-LT8652SEV#PBF
Standard Package 406
Win Source Part Number 1317390-LT8652SEV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8652SEV#PBF CAD Model

Description

Product Overview: LT8652SEV#PBF

The LT8652SEV#PBF is a state-of-the-art dual-channel synchronous step-down switching regulator designed by Analog Devices Inc. This high-performance device is engineered to provide efficient power delivery for a wide range of applications, including telecommunications, networking equipment, automotive systems, and portable devices.

Key Features

  • High Efficiency: With its advanced Silent Switcher 2 architecture, the LT8652SEV#PBF minimizes EMI emissions while delivering high efficiency at fast switching frequencies.
  • Dual Channel: It features two independent 4A channels that can be paralleled for up to 8A of output current, providing flexible power configurations and optimization.
  • Wide Input Voltage Range: The regulator operates from a 3V to 42V input voltage range, making it suitable for applications with varying supply voltages.
  • Fast Transient Response: The device's fast transient response ensures stable operation during sudden load changes, which is critical for sensitive electronic systems.
  • Adjustable Switching Frequency: Users can set the switching frequency from 300kHz to 3MHz or synchronize it to an external clock, allowing for design flexibility and optimization of inductor size and efficiency.
  • Low Dropout: Under low voltage conditions, the LT8652SEV#PBF can operate in dropout mode, extending the run time of battery-powered devices.

Applications

  • Automotive Infotainment and Navigation Systems
  • Data Communication Systems
  • Industrial Control and Automation
  • Medical Equipment
  • Point-of-Load Power Supplies

Product Specifications

The LT8652SEV#PBF comes in a compact 4mm x 6mm LQFN package, suitable for space-constrained applications. It also includes additional features such as precision enable, power good flags, internal compensation, and a temperature monitor. These features, combined with its robust thermal performance and wide temperature operating range, make it a reliable choice for critical and demanding applications.

With Analog Devices Inc.'s commitment to quality and performance, the LT8652SEV#PBF represents an advanced power solution that meets the needs of modern electronic systems requiring efficient and compact power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2918 $51.4590
12+ $8.4446 $101.3352
19+ $8.1807 $155.4333
26+ $7.9168 $205.8368
33+ $7.6529 $252.5457
44+ $6.8612 $301.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess