EN
  • EN
  • DE

ADP5138ACPZ-2-R7

Part No ADP5138ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 5OUT BCK/LNR SYNC 28LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169136-ADP5138ACPZ-2-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Number of Outputs 5
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian ADP5138ACPZ-2-R7 CAD Model

Description

ADP5138ACPZ-2-R7: High-Efficiency, Quad-Channel Regulator by Analog Devices Inc.

The ADP5138ACPZ-2-R7 from Analog Devices Inc. is a state-of-the-art, high-efficiency, quad-channel regulator designed to meet the rigorous power management requirements of modern electronic devices. This compact, integrated power solution combines four high-performance buck regulators in a single package, making it an ideal choice for space-constrained applications.

Featuring a wide input voltage range, the ADP5138ACPZ-2-R7 can operate from 3.3V to 15V, allowing it to support a variety of power sources including standard 12V rails and lithium-ion batteries. Each of the four synchronous step-down regulators is capable of delivering up to 1A of continuous output current, providing a versatile platform for powering multiple loads simultaneously.

The device is packaged in a 24-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm, offering a compact footprint for densely populated circuit boards. The ADP5138ACPZ-2-R7 also features a power-good (PG) pin for each channel, which provides a high integrity signal indicating when the output voltage is within regulation.

With its high switching frequency of up to 1.4MHz, the ADP5138ACPZ-2-R7 allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size and cost. Furthermore, the device's high efficiency minimizes heat generation, thus reducing the need for thermal management and extending the life of the product.

Designed with the end-user in mind, the ADP5138ACPZ-2-R7 includes a range of protection features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown to ensure reliable operation under adverse conditions. The regulator's adjustable soft start limits inrush current at startup, providing a smooth power-up sequence for sensitive loads.

Whether you're designing power supplies for communications equipment, servers, or portable devices, the ADP5138ACPZ-2-R7 from Analog Devices Inc. offers a high-performance, integrated solution that can significantly streamline your design process.

For more information, including datasheets, reference designs, and ordering details, visit the official Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3372 $57.3488
9+ $11.7639 $105.8751
14+ $11.3963 $159.5482
19+ $11.0287 $209.5453
24+ $10.6610 $255.8640
32+ $9.5582 $305.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess