EN
  • EN
  • DE

LT8652SIV#PBF

Part No LT8652SIV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG DL CHAN STEP DWN CONVERTR  /  Buck Switching Regulator IC Positive Fixed 0.6V 2 Output 8.5A, 8.5A 36-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Current - Output 8.5A, 8.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (4x7)
Base Product Number LT8652
Other Names -2735-LT8652SIV#PBF,161-LT8652SIV#PBF,505-LT8652SIV#PBF,161-LT8652SIV#PBF
Standard Package 406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249859-LT8652SIV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8652SIV#PBF CAD Model

Description

Product Overview: LT8652SIV#PBF by Analog Devices Inc.

The LT8652SIV#PBF is a state-of-the-art dual-channel synchronous step-down switching regulator designed and manufactured by Analog Devices Inc. This high-performance component offers a compact, efficient, and reliable solution for various power supply applications.

Key Features

  • Wide Input Voltage Range: The regulator operates with an input voltage range of 3.0V to 42V, making it suitable for a broad array of supply sources, from single-cell Li-ion batteries to automotive inputs.
  • Dual Channel Output: It features two independent channels capable of delivering up to 4A of continuous output current each, providing flexibility for dual-output applications or a single output with a higher current requirement.
  • High Efficiency: With its synchronous rectification topology and low quiescent current, the LT8652SIV#PBF achieves high efficiency across a wide range of load currents, minimizing power loss and heat generation.
  • Fast Transient Response: The device's fast transient response ensures stable operation during rapid load changes, which is critical for sensitive electronic systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 3MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Silent Switcher® 2 Architecture: It incorporates Analog Devices' proprietary Silent Switcher 2 architecture, which significantly reduces EMI emissions, making it easier to meet stringent EMC requirements.
  • Thermal Performance: The LT8652SIV#PBF comes in a thermally enhanced 42-lead LQFN package that ensures excellent thermal performance, even in high-power or high-ambient temperature applications.

Applications

The versatility of the LT8652SIV#PBF allows it to be used in a wide range of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Telecommunications and networking equipment
  • Distributed power systems
  • Portable and battery-powered devices

With its robust feature set, the LT8652SIV#PBF from Analog Devices Inc. is an ideal choice for designers seeking a reliable and high-performance power solution that can tackle the challenges of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9068 $55.3476
16+ $6.4876 $103.8016
24+ $6.2849 $150.8376
33+ $6.0822 $200.7126
43+ $5.8794 $252.8142
57+ $5.2712 $300.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess