EN
  • EN
  • DE

LTC7138HMSE#PBF

Part No LTC7138HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 400MA 16MSOP  /  Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 400mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 140V
Voltage - Output (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Voltage - Output (Max) 140V
Current - Output 400mA
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7138
Other Names LTC7138HMSE#PBF,-2735-LTC7138HMSE#PBF,505-LTC7138HMSE#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249884-LTC7138HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7138HMSE#PBF CAD Model

Description

Product Overview: LTC7138HMSE#PBF by Analog Devices Inc.

The LTC7138HMSE#PBF is a high-efficiency, low noise, single-channel, step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is engineered to meet the needs of sensitive electronic applications requiring stable and precise voltage supply.

Featuring a wide input voltage range from 3.6V to 20V, the LTC7138HMSE#PBF is versatile and capable of operating from a variety of power sources, including single-cell Li-Ion batteries to multi-cell battery stacks, automotive inputs, and industrial power rails. The device provides a continuous output current up to 400mA, ensuring sufficient power delivery for a broad range of applications.

This converter integrates a high-efficiency synchronous rectification topology, which significantly reduces power loss and improves overall system efficiency. Its Silent Switcher® architecture minimizes EMI emissions, making it an ideal choice for noise-sensitive applications such as precision instrumentation, medical devices, and RF communication systems.

The LTC7138HMSE#PBF offers programmable output voltage from 0.8V to V<sub>IN, which allows for flexibility in design and compatibility with modern low-voltage digital ICs. The precision internal reference ensures an output voltage accuracy of ±2%, contributing to reliable and consistent performance.

Additional features of this product include internal compensation, which simplifies design and reduces external component count, and a Power Good flag that provides a real-time indication of output regulation. Over-temperature protection, over-current protection, and short-circuit protection are also incorporated to safeguard the IC and the load from various fault conditions.

The LTC7138HMSE#PBF is offered in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. This makes it suitable for space-constrained applications while also ensuring reliable operation over the full industrial temperature range of -40°C to 125°C.

In summary, the LTC7138HMSE#PBF by Analog Devices Inc. is a high-performance, adaptable, and reliable solution for a wide array of power supply applications where efficiency, low noise, and compact size are critical.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1912 $60.9560
10+ $10.0031 $100.0310
16+ $9.6905 $155.0480
22+ $9.3779 $206.3138
28+ $9.0653 $253.8284
37+ $8.1275 $300.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess